EN
  • EN
  • DE

MAX6160ESA

Part No MAX6160ESA
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Reference
Description IC VREF SERIES 12.4V 1% 8SOIC / SOT23, Low-Cost, Low-Dropout, 3-Terminal Voltage References
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Packaging Tube
Part Status Obsolete (End Of Life)
Reference Type Series
Output Type Adjustable
Voltage - Output (Min/Fixed) 1.23V
Maximum Output Voltage 12.4V
Current - Output 1mA
Tolerance ±1%
Temperature Coefficient 100ppm/°C
Noise - 0.1Hz to 10Hz 15μVp-p
Noise - 10Hz to 10kHz 500μVp-p
Voltage - Input 2.7V ~ 12.6V
Current - Supply 130μA
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 8-SOIC
Supplier Device Package 8-SOIC
Part Number Series MAX6160
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 814237-MAX6160ESA
Ultra Librarian 3D Model Ultra Librarian MAX6160ESA CAD Model

Description

The MAX6160ESA from Maxim Integrated is a precision, low-dropout, micropower voltage reference. This robust component is part of a series that offers a fixed and precise output voltage, making it an ideal choice for a wide range of applications where stability and accuracy are critical. The device is available in a small 8-pin NSOIC package, designed to meet the requirements of space-constrained applications without compromising on performance.

Key Features

  • High Accuracy: The MAX6160ESA provides a high level of accuracy with an initial accuracy of ±0.2% and temperature stability as low as ±50ppm/°C, ensuring reliable performance across various temperature ranges.
  • Low Dropout Voltage: It features a low dropout voltage, making it suitable for battery-powered devices where maintaining a stable output voltage with minimal input supply is essential.
  • Low Power Consumption: The device is optimized for low power consumption, drawing as little as 15µA of supply current, which is beneficial for extending battery life in portable applications.
  • Wide Operating Voltage Range: It can operate over a wide range of input voltages from +2.5V to +12.6V, providing flexibility across different power supply configurations.
  • Stable with Capacitive Loads: The MAX6160ESA is stable with capacitive loads up to 2.2µF, which is advantageous for applications that require a stable voltage reference despite varying load conditions.

Applications

The device is well-suited for a variety of applications, including:

  • Data Converters (ADCs/DACs)
  • Portable and Battery-Powered Equipment
  • Power Supplies
  • Industrial and Process Control Systems
  • Precision Instrumentation

With its combination of high accuracy, low power consumption, and stability under varying conditions, the MAX6160ESA voltage reference from Maxim Integrated is an excellent choice for designers seeking a reliable and efficient solution for maintaining a constant voltage reference in their electronic systems.

You May Also Be Interested in

Maxim Integrated
IC VREF SERIES 0.08% SOT23-6
Lowest to $2.5268
Texas Instruments
IC VREF SHUNT 2% TO92-3
Need more? Email Us
Texas Instruments
IC VREF SERIES 8TSSOP
Lowest to $13.0971
National Semiconductor (TI)
Precision Micropower Series Voltage Reference
Lowest to $1.6667
Texas Instruments
IC VREF SERIES 0.05% SOT23-5
Lowest to $2.6195
Analog Devices Inc.
MSOP-8 Voltage Reference RoHS
Lowest to $9.3135
MICROSS/On Semiconductor
IC VREF SHUNT 3% TO92-3
Lowest to $1.1642
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.2911
STMicroelectronics
IC VREF SHUNT ADJ 0.25% TO92-3
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess