EN
  • EN
  • DE

MAX6141ESA+T

Part No MAX6141ESA+T
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Reference
Description IC VREF SERIES 4.096V 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Reference Type Series
Output Type Fixed
Nominal Output Voltage (Min/Fixed) 4.096V
Output Current 1mA
Tolerance ±1%
Temperature Coefficient 50ppm/°C
Noise - 0.1Hz to 10Hz 25μVp-p
Noise - 10Hz to 10kHz 700μVp-p
Voltage - Input 4.3 V to 12.6 V
Operating Supply Current 130μA
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 1069772-MAX6141ESA+T
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX6141ESA+T CAD Model

Description

The MAX6141ESA+T is a high-precision voltage reference component designed and manufactured by Maxim Integrated, a company known for its high-quality analog and mixed-signal engineering solutions. This voltage reference device is essential for ensuring the accuracy and stability of analog-to-digital converters (ADCs), digital-to-analog converters (DACs), and other precision circuits.

Key Features

  • Series Voltage Reference Type: The MAX6141ESA+T is a series voltage reference, which means it operates like a Zener diode with a series resistor, but with far superior accuracy, temperature stability, and low noise characteristics.
  • Output Voltage: This device provides a fixed output voltage of 4.096V, a common reference level used in many precision applications, particularly for 12-bit or 16-bit converters where the binary full-scale value corresponds nicely with this voltage.
  • High Accuracy: With an initial accuracy of ±0.02%, the MAX6141ESA+T is designed for applications that require a high degree of precision.
  • Low Temperature Coefficient: It features a low temperature coefficient (tempco), typically 3ppm/°C, ensuring consistent performance across a wide temperature range.
  • Low Dropout Voltage: The low dropout voltage allows the reference to operate with a minimal difference between the input voltage and the output voltage, which is beneficial in low headroom applications.
  • Supply Voltage Range: This device operates over a wide supply voltage range from (VOUT + 0.4)V to 12.6V, providing flexibility in various power supply designs.
  • Stable with Capacitive Loads: The MAX6141ESA+T remains stable with capacitive loads, making it less sensitive to the output load conditions and easier to use in a variety of applications.

Applications

The MAX6141ESA+T is ideal for use in high-performance data acquisition systems, precision instrumentation, and any other system that requires a stable and precise voltage reference. Its small size and high reliability make it suitable for portable and space-constrained applications as well.

Packaging and Quality

This particular model comes in an 8-pin NSOIC package and is available in tape and reel form, denoted by the '+T' suffix, which facilitates automated assembly processes. Maxim Integrated ensures the quality and reliability of the MAX6141ESA+T through rigorous testing and quality control measures.

You May Also Be Interested in

Maxim Integrated
2.048V ±0.2% 2.25V~5.5V 1mA Fixed SOT-23-3 Voltage Reference
Lowest to $2.3284
Hi-Sincerity Mocroelectronics
AJDUSTABLE SHUNT REGULATOR
Lowest to $62.6749
Maxim Integrated
IC VREF SERIES 0.24% 8SOIC
Need more? Email Us
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.2911
MICROSS/On Semiconductor
IC VREF SHUNT 3% TO92-3
Lowest to $1.1642
Texas Instruments
IC VREF SERIES 1.2V SOT23-6
Lowest to $2.9105
Texas Instruments
IC VREF SERIES 8TSSOP
Lowest to $13.0971
Texas Instruments
IC VREF SERIES 0.2% SOT23-5
Need more? Email Us
Texas Instruments
IC VREF SERIES 0.15% DIE
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106

Pricing & Ordering

Quantity Unit Price Ext. Price
21+ $2.7685 $58.1385
51+ $2.2719 $115.8669
79+ $2.2014 $173.9106
109+ $2.1298 $232.1482
141+ $2.0594 $290.3754
188+ $1.8457 $346.9916
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,350 pieces
MOQ: 21 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess