EN
  • EN
  • DE

MAX6133A30+

Part No MAX6133A30+
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Reference
Description IC VREF SERIES 3V 8UMAX
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Tube
Reference Type Series
Output Type Fixed
Output Voltage 3V
Output Current 15mA
Tolerance ±0.06%
Temperature Coefficient 7ppm/°C
Noise - 0.1Hz to 10Hz 24μVp-p
Noise - 10Hz to 10kHz 15μVrms
Voltage - Input 3.2 V ~ 12.6 V
Operating Supply Current 85μA
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting SMD
Package 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Manufacturer Package 8-uMAX
Win Source Part Number 705004-MAX6133A30+
Series MAX series
Popularity Medium
Supply and Demand Status Limited
Family Name MAX6133
Introduction Date October 01, 2002
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian MAX6133A30+ CAD Model

Description

Maxim Integrated MAX6133A30+ Precision Voltage Reference

The MAX6133A30+ is a high-precision voltage reference module from Maxim Integrated, renowned for its stability and accuracy. Designed to provide a fixed voltage of 3.0V, this component is an excellent choice for critical applications requiring a stable reference voltage, such as high-resolution analog-to-digital converters (ADCs), digital-to-analog converters (DACs), and portable instrumentation.

This voltage reference is characterized by its low dropout voltage and low noise, making it particularly well-suited for battery-powered devices where power efficiency is crucial. The MAX6133A30+ boasts an impressive temperature coefficient, ensuring minimal voltage deviation over a wide temperature range, which is vital for maintaining precision in varying environmental conditions.

Key Features:

  • Output Voltage: 3.0V with high accuracy.
  • Temperature Coefficient: Typically 3ppm/°C, providing excellent thermal stability.
  • Low Dropout Voltage: Ensures reliable operation even with minimal input-to-output differential.
  • Low Noise: Offers a quiet voltage reference for sensitive applications.
  • Supply Current: Low operating current for power-sensitive designs.
  • Package: Available in a small, 8-pin SOIC package, it is suitable for space-constrained applications.

The device also includes a force-sense configuration that helps to eliminate errors due to PCB trace resistance, further enhancing the precision of the voltage reference. Additionally, the MAX6133A30+ comes with a shutdown feature that reduces power consumption when the device is not in active use, which is essential for extending battery life in portable applications.

Whether you're designing precision measurement equipment or looking to integrate a reliable reference into your power management system, the MAX6133A30+ from Maxim Integrated offers the performance and reliability needed to ensure consistent operation and accuracy. Its combination of low noise, high precision, and stability makes it an ideal choice for engineers looking to enhance the performance of their electronic designs.

You May Also Be Interested in

Analog Devices Inc.
IC VREF SERIES 0.1% 8MSOP
Lowest to $15.7976
Texas Instruments
IC VREF SERIES 0.05% SOT23-5
Lowest to $1.9441
Texas Instruments
IC VREF SERIES 0.05% SOT23-5
Lowest to $2.6195
STMicroelectronics
IC VREF SHUNT ADJ 0.25% TO92-3
Need more? Email Us
Microchip Technology
IC 7 PPM 0.1% VOLTAGE REFERENCE / Series Voltage Reference IC Fixed 3V V ±0.1% 20 mA SOT-23-6
Lowest to $2.9105
Texas Instruments
MICROPOWER VOLTAGE REFERENCE DIO / Shunt Voltage Reference IC Fixed 2.5V V 20 mA Die
Need more? Email Us
Analog Devices Inc.
IC VREF SERIES 0.1% 6DFN
Lowest to $15.7720
Analog Devices Inc.
MSOP-8 Voltage Reference RoHS
Lowest to $9.3135
MICROSS/On Semiconductor
IC VREF SHUNT 3% TO92-3
Lowest to $1.1642

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $67.0940 $67.0940
3+ $55.0519 $165.1557
4+ $53.3310 $213.3240
5+ $51.6112 $258.0560
6+ $49.8902 $299.3412
8+ $44.7297 $357.8376
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,200 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess