EN
  • EN
  • DE

MAX6129AEUK41+T

Part No MAX6129AEUK41+T
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Reference
Description IC VREF SERIES 4.096V SOT23-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Reel - TR
Reference Type Series
Output Type Fixed
Output Voltage 4.096V
Output Current 4mA
Tolerance ±0.4%
Temperature Coefficient 40ppm/°C
Noise - 0.1Hz to 10Hz 72μVp-p
Noise - 10Hz to 10kHz 210μVrms
Voltage - Input 4.3 V ~ 12.6 V
Operating Supply Current 8.75μA
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package SC-74A, SOT-753
Manufacturer Package SOT-23-5
Win Source Part Number 704996-MAX6129AEUK41+T
Series MAX series
Popularity Medium
Supply and Demand Status Limited
Family Name MAX6129
Introduction Date July 01, 2002
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian MAX6129AEUK41+T CAD Model

Description

Maxim Integrated MAX6129AEUK41+T Precision Voltage Reference

The MAX6129AEUK41+T is a high-precision voltage reference component manufactured by Maxim Integrated, designed to provide a stable and accurate reference voltage for various applications. This device is particularly suitable for high-performance data converters, precision voltage monitoring, and control systems where stability and accuracy are critical.

Key Features

  • High Accuracy: The MAX6129AEUK41+T offers an impressive initial accuracy of ±0.02% (max), ensuring precise voltage reference for sensitive applications.
  • Low Temperature Coefficient: With a temperature coefficient as low as 35ppm/°C (max), this voltage reference maintains its accuracy across a wide temperature range, making it ideal for environments with temperature variations.
  • Low Dropout Voltage: The device functions with a low dropout voltage, allowing it to operate effectively even in conditions with minimal headroom above the output voltage.
  • Wide Supply Voltage Range: It can operate over a broad supply voltage range from 2.7V to 12.6V, providing flexibility in various power supply scenarios.
  • Stable with Capacitive Loads: The MAX6129AEUK41+T is designed to be stable with capacitive loads, ensuring reliable performance without oscillations in the presence of capacitors.
  • Low Power Consumption: This device is optimized for low power consumption, making it suitable for battery-powered and portable applications.
  • Small Package: Available in a compact SOT-23 package, the MAX6129AEUK41+T saves valuable board space in space-constrained applications.

Applications

  • Data Conversion
  • Precision Instrumentation
  • Industrial Control Systems
  • Portable and Battery-Powered Devices
  • Automotive Systems

The MAX6129AEUK41+T from Maxim Integrated stands out for its exceptional combination of precision, stability, and versatility. Whether it's for high-accuracy data acquisition systems or reliable industrial controls, this voltage reference ensures that your circuits operate at their intended performance levels, contributing to the overall reliability and efficiency of your electronic designs.

You May Also Be Interested in

Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3
Need more? Email Us
Sipex Corporation
Precision Adjustable Shunt Regulator
Need more? Email Us
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.2911
National Semiconductor (TI)
Precision Micropower Shunt Voltage Reference
Lowest to $1.6817
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3
Need more? Email Us
Texas Instruments
IC VREF SERIES 0.05% SOT23-5
Lowest to $2.6195
Sungine
Shunt Voltage Reference IC TO-92
Lowest to $0.3079
Texas Instruments
IC VREF SERIES 0.2% SOT23-5
Need more? Email Us
Texas Instruments
IC VREF SERIES 0.15% DIE
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $48.9628 $97.9256
3+ $40.1744 $120.5232
5+ $38.9189 $194.5945
7+ $37.6634 $263.6438
8+ $36.4079 $291.2632
11+ $32.6415 $359.0565
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,270 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess