EN
  • EN
  • DE

MAX6129AEUK33+T

Part No MAX6129AEUK33+T
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Reference
Description IC VREF SERIES 3.3V SOT23-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Reference Type Series
Output Type Fixed
Nominal Output Voltage (Min/Fixed) 3.3V
Output Current 4mA
Tolerance ±0.4%
Temperature Coefficient 40ppm/°C
Noise - 0.1Hz to 10Hz 56μVp-p
Noise - 10Hz to 10kHz 174μVrms
Voltage - Input 3.5 V to 12.6 V
Operating Supply Current 7.25μA
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package SOT-23-5
Win Source Part Number 1069750-MAX6129AEUK33+T
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX6129AEUK33+T CAD Model

Description

Maxim Integrated MAX6129AEUK33+T Voltage Reference

The MAX6129AEUK33+T is a high-precision voltage reference component manufactured by Maxim Integrated, a brand synonymous with quality and reliability in the field of analog and mixed-signal engineering. This device is designed to offer a stable and precise reference voltage, which is crucial for various applications including data converters, portable instrumentation, and power supplies.

Key Features

  • High Accuracy: The MAX6129AEUK33+T provides a fixed output voltage of 3.3V with an impressive initial accuracy of ±0.02%.
  • Low Temperature Coefficient: It boasts a low temperature coefficient of 35ppm/°C (max), ensuring consistent performance over a wide temperature range.
  • Low Dropout Voltage: This voltage reference can operate with a minimal difference between the input voltage and the output voltage, making it suitable for low-voltage applications.
  • Stable with Capacitive Loads: The device is designed to remain stable with capacitive loads, enhancing its versatility in various circuit configurations.
  • Power Supply Rejection: It features excellent power supply rejection, minimizing the impact of fluctuations in the supply voltage on the output accuracy.

Applications

The MAX6129AEUK33+T is ideal for use in precision voltage regulation scenarios where a stable and accurate reference is paramount. Its applications span across:

  • Data Converters (ADCs/DACs)
  • Battery-Powered Devices
  • Portable Instrumentation
  • Industrial Process Control Systems
  • Automotive Electronics

Package and Reliability

This device is offered in a compact SOT-23 package, which is suitable for space-constrained applications. The MAX6129AEUK33+T is also characterized for operation over the automotive temperature range of -40°C to +125°C, ensuring reliable performance in harsh environments.

With its combination of high accuracy, low power consumption, and robustness, the MAX6129AEUK33+T from Maxim Integrated stands out as a superior choice for designers looking to enhance the precision and stability of their electronic systems.

You May Also Be Interested in

NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.0472
Renesas Electronics America
1.25V 2.7V~5.5V 7mA Voltage Reference RoHS
Lowest to $14.5523
Maxim Integrated
IC VREF SERIES 0.08% SOT23-6
Lowest to $2.5268
International Rectifier
LOW -VOLTAGE ADJUSTABLE PRECISION SHUNT REGULATOR
Need more? Email Us
National Semiconductor (TI)
Precision Micropower Shunt Voltage Reference
Lowest to $1.6817
Texas Instruments
IC VREF SERIES 0.2% SOT23-5
Need more? Email Us
STMicroelectronics
IC VREF SHUNT ADJ 0.25% TO92-3
Need more? Email Us
Analog Devices Inc.
IC VREF SERIES 0.1% SOT23-6
Lowest to $6.9851
Sungine
Shunt Voltage Reference IC TO-92
Lowest to $0.3079

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.2640 $58.7520
44+ $2.6784 $117.8496
67+ $2.5953 $173.8851
92+ $2.5110 $231.0120
119+ $2.4278 $288.9082
160+ $2.1760 $348.1600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,815 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess