EN
  • EN
  • DE

MAX6126BASA21+T

Part No MAX6126BASA21+T
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Reference
Description V-Ref Precision 2.048V 10mA Automotive 8-Pin SOIC N T/R / IC VREF SERIES 2.048V 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Reel package
Reference Type Series
Output Type Fixed
Output Voltage 2.048V
Output Current 10mA
Tolerance ±0.06%
Temperature Coefficient 10ppm/°C
Noise - 0.1Hz to 10Hz 1.3μVp-p
Voltage - Input 2.7 V ~ 12.6 V
Operating Supply Current 725μA
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting SMD
Package 8-SOIC (0.154", 3.90mm Width)
Manufacturer Package 8-SOIC
Win Source Part Number 786627-MAX6126BASA21+T
Popularity Medium
Supply and Demand Status Limited
Family Name MAX6126
Introduction Date December 20, 2010
ECCN EAR99
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date 2030
Ultra Librarian 3D Model Ultra Librarian MAX6126BASA21+T CAD Model

Description

MAX6126BASA21+T Ultra-High-Precision Voltage Reference

The MAX6126BASA21+T is an ultra-high-precision, low-noise, series voltage reference from Maxim Integrated. This top-tier component is specifically designed for precision voltage regulation in critical applications that demand stability and accuracy. It is an ideal choice for high-performance data converters, precision instruments, and industrial control systems where consistent and reliable voltage references are crucial.

Key Features

  • High Accuracy: The MAX6126BASA21+T offers an impressive initial accuracy of ±0.02%, ensuring precise voltage regulation for the most demanding applications.
  • Low Temperature Coefficient: With a low temperature coefficient of 3ppm/°C (max), this voltage reference maintains its accuracy across a wide temperature range, making it suitable for various operating environments.
  • Low Noise: A low 1/f noise performance of only 0.8µVP-P (0.1Hz to 10Hz) minimizes the impact of noise on sensitive circuitry, ensuring a stable and clean reference voltage.
  • Wide Supply Voltage Range: The device operates from a wide supply voltage range of 2.7V to 12.6V, offering flexibility in diverse power supply configurations.
  • High Output Current: It can source or sink up to 20mA of output current, making it versatile for driving various loads.
  • Low Dropout Voltage: The low dropout voltage feature allows the reference to operate effectively even with minimal difference between the supply voltage and the output voltage.
  • Stable with Capacitive Loads: The MAX6126BASA21+T remains stable with capacitive loads up to 1000pF, providing design flexibility without compromising performance.

Applications

  • Precision Data Converters (ADCs/DACs)
  • High-Precision Instruments
  • Industrial Control Systems
  • Medical Equipment
  • Automotive Systems

With its robust design, the MAX6126BASA21+T is packaged in an 8-pin SOIC form factor, which is suitable for surface-mount technology (SMT) and offers a compact solution for space-constrained applications. Maxim Integrated's commitment to quality and reliability ensures that this voltage reference will provide consistent performance, enhancing the overall stability and precision of your electronic systems.

You May Also Be Interested in

International Rectifier
LOW -VOLTAGE ADJUSTABLE PRECISION SHUNT REGULATOR
Need more? Email Us
Texas Instruments
IC VREF SERIES 1.2V SOT23-6
Lowest to $2.9105
Analog Devices Inc.
IC VREF SERIES 0.1% SOT23-6
Lowest to $6.9851
Maxim Integrated
IC VREF SERIES 0.08% SOT23-6
Lowest to $2.5268
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.3130
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.2911
Analog Devices Inc.
IC VREF SERIES 0.2% 3DFN
Lowest to $72.0000
Analog Devices Inc.
VOLTAGE REFERENCE
Lowest to $4.3657
Texas Instruments
MICROPOWER VOLTAGE REFERENCES
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess