EN
  • EN
  • DE

MAX6126B21+

Part No MAX6126B21+
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Reference
Description V-Ref Precision 2.048V 10mA Automotive 8-Pin uMAX / IC VREF SERIES 2.048V 8UMAX
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Tube
Reference Type Series
Output Type Fixed
Output Voltage 2.048V
Output Current 10mA
Tolerance ±0.1%
Temperature Coefficient 12ppm/°C
Noise - 0.1Hz to 10Hz 1.3μVp-p
Voltage - Input 2.7 V ~ 12.6 V
Operating Supply Current 725μA
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting SMD
Package 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Manufacturer Package 8-uMAX
Win Source Part Number 786625-MAX6126B21+
Popularity Medium
Supply and Demand Status Limited
Family Name MAX6126
Introduction Date October 01, 2002
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2029
Ultra Librarian 3D Model Ultra Librarian MAX6126B21+ CAD Model

Description

Maxim Integrated's MAX6126B21+ Ultra-High-Precision Series Voltage Reference

The MAX6126B21+ is a top-tier, ultra-high-precision voltage reference from Maxim Integrated, part of their extensive range of analog circuit solutions. This component is engineered to provide a stable and precise reference voltage, a crucial aspect for analog-to-digital conversions, precision measurement, and complex control systems. The MAX6126B21+ ensures consistent performance and reliability, making it an excellent choice for critical applications where accuracy is paramount.

Key Features

  • High Accuracy: The MAX6126B21+ boasts an impressive initial accuracy of ±0.02%, ensuring precise voltage regulation for sensitive electronic applications.
  • Low Tempco: With a low temperature coefficient of 3ppm/°C (max), users can expect minimal drift across a wide temperature range, maintaining accuracy under varying environmental conditions.
  • Low Dropout Voltage: This voltage reference operates with a low dropout voltage, enhancing its efficiency and making it suitable for battery-powered devices.
  • Wide Supply Range: The device supports a broad supply voltage range from +2.7V to +12.6V, providing flexibility in system design and compatibility with various power supplies.
  • Low Noise Performance: The MAX6126B21+ is designed for low noise output, which is critical for high-resolution data converters and noise-sensitive applications.
  • Stable with Capacitive Load: Stability is maintained even with capacitive loads, a feature that is essential for applications with dynamic loading conditions.
  • Series Voltage Reference: As a series voltage reference, it can source and sink current, which adds to its versatility in different circuit configurations.

Applications

The MAX6126B21+ is ideally suited for high-precision industrial and medical equipment, precision instruments, data acquisition systems, and portable battery-powered devices. Its reliable performance under varying conditions makes it a preferred choice for designers looking to enhance the accuracy and stability of their electronic systems.

Quality and Reliability

Maxim Integrated is known for its commitment to quality, and the MAX6126B21+ is no exception. It is offered in a small 8-pin SOIC package, making it easy to integrate into space-constrained designs while maintaining a high level of performance. With Maxim's reputation for producing robust and reliable components, the MAX6126B21+ stands out as a superior voltage reference solution for applications demanding the highest level of precision and stability.

You May Also Be Interested in

Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3
Need more? Email Us
Sipex Corporation
Precision Adjustable Shunt Regulator
Need more? Email Us
Texas Instruments
IC VREF SERIES 0.15% DIE
Need more? Email Us
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3
Need more? Email Us
Texas Instruments
IC VREF SERIES 0.2% SOT23-5
Need more? Email Us
Maxim Integrated
IC VREF SERIES 0.08% SOT23-6
Lowest to $2.5268
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.0472
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.2911
Sungine
Shunt Voltage Reference IC TO-92
Lowest to $0.3079

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.1449 $60.5796
9+ $12.4266 $111.8394
13+ $12.0382 $156.4966
18+ $11.6499 $209.6982
23+ $11.2616 $259.0168
30+ $10.0966 $302.8980
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,600 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess