The MAX6126A21+ is a high-precision, ultra-low-noise, low-dropout voltage reference from Maxim Integrated. This component stands out for its exceptional stability and accuracy, making it an ideal choice for critical applications that demand a reliable voltage reference.
Key Features
- High Accuracy: The MAX6126A21+ offers an impressive initial accuracy of ±0.02%, ensuring precise voltage regulation for sensitive circuits.
- Ultra-Low Noise: With a low-noise specification of just 600 nVp-p (0.1Hz to 10Hz), this voltage reference minimizes the impact of electrical noise on system performance.
- Stable Over Temperature: The device's temperature coefficient is as low as 3ppm/°C, which guarantees consistent performance across a wide temperature range.
- Low Dropout Voltage: The MAX6126A21+ operates with a minimal dropout voltage, making it suitable for applications with tight power supply constraints.
- Long-Term Stability: It offers excellent long-term stability, with a deviation of less than 40ppm over 1000 hours, providing a dependable reference over time.
Applications
The MAX6126A21+ is versatile and can be used in a variety of demanding applications, such as:
- Precision data acquisition systems
- High-resolution converters
- Industrial and laboratory instrumentation
- Medical equipment
- Automotive systems
Technical Specifications
Parameter
Value
Output Voltage
2.048V
Initial Accuracy
±0.02%
Temperature Coefficient
3ppm/°C
Noise (0.1Hz to 10Hz)
600 nVp-p
Supply Voltage Range
2.7V to 12.6V
Package
8-pin SOIC
With its robust design and superior specifications, the MAX6126A21+ from Maxim Integrated is the go-to voltage reference for professionals seeking reliability and precision in their electronic designs.