EN
  • EN
  • DE

MAX6125ESA+T

Part No MAX6125ESA+T
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Reference
Description IC VREF SERIES 2.5V 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Reel - TR
Reference Type Series
Output Type Fixed
Output Voltage 2.5V
Output Current 1mA
Tolerance ±1%
Temperature Coefficient 50ppm/°C
Noise - 0.1Hz to 10Hz 15μVp-p
Noise - 10Hz to 10kHz 500μVp-p
Voltage - Input 2.7 V ~ 12.6 V
Operating Supply Current 130μA
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package 8-SOIC (0.154", 3.90mm Width)
Manufacturer Package 8-SOIC
Win Source Part Number 704982-MAX6125ESA+T
Series MAX series
Popularity Medium
Supply and Demand Status Limited
Family Name MAX6125
Introduction Date December 01, 1996
ECCN EAR99
Country of Origin Malaysia, Philippines, Thailand
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian MAX6125ESA+T CAD Model

Description

Product Overview: MAX6125ESA+T - Maxim Integrated

The MAX6125ESA+T is a high-precision, low-dropout, micropower voltage reference from Maxim Integrated, designed to provide a stable and accurate reference voltage for various applications. This device is particularly well-suited for battery-powered equipment, data-acquisition systems, A/D and D/A converters, and industrial control systems due to its low power consumption and stable output.

Key Features

  • Output Voltage: The MAX6125ESA+T offers a fixed output voltage option that is factory-set, eliminating the need for external trimming components and simplifying circuit design.
  • High Accuracy: With an initial accuracy of ±0.2% and temperature coefficient as low as 50ppm/°C, the device ensures precise voltage reference over a broad range of operating conditions.
  • Low Dropout Voltage: The low dropout voltage feature allows the voltage reference to remain stable even with minimal difference between the input voltage and the output voltage, thus enhancing the efficiency of the overall system.
  • Low Power Consumption: Consuming a quiescent current of typically 125µA, the MAX6125ESA+T is optimized for battery-operated and power-sensitive applications.
  • Wide Operating Temperature Range: This device can operate over an industrial temperature range of -40°C to +85°C, making it versatile for various environmental conditions.
  • Package: It comes in a space-saving 8-pin SOIC package, which is suitable for compact PCB layouts.

Applications

  • Portable, Battery-Powered Equipment
  • Data Acquisition Systems
  • Industrial Control Systems
  • Precision Instrumentation
  • Analog-to-Digital and Digital-to-Analog Converters

The MAX6125ESA+T from Maxim Integrated stands out for its combination of high precision, low power consumption, and compact form factor. Its robust design and reliable performance make it an excellent choice for designers looking to enhance accuracy and efficiency in their electronic systems. With its easy integration and stable output, this voltage reference is a dependable component for maintaining the integrity of analog signals in various applications.

You May Also Be Interested in

National Semiconductor (TI)
Precision Micropower Series Voltage Reference
Lowest to $1.6667
Texas Instruments
MICROPOWER VOLTAGE REFERENCES
Need more? Email Us
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.2911
Texas Instruments
IC VREF SHUNT 2% TO92-3
Need more? Email Us
Sungine
Shunt Voltage Reference IC TO-92
Lowest to $0.3079
Analog Devices Inc.
MSOP-8 Voltage Reference RoHS
Lowest to $9.3135
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3
Need more? Email Us
Texas Instruments
IC VREF SHUNT 1% TO92-3
Need more? Email Us
International Rectifier
LOW -VOLTAGE ADJUSTABLE PRECISION SHUNT REGULATOR
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.6921 $60.9973
31+ $3.8500 $119.3500
47+ $3.7296 $175.2912
64+ $3.6094 $231.0016
83+ $3.4890 $289.5870
111+ $3.1281 $347.2191
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess