EN
  • EN
  • DE

MAX6101EUR

Part No MAX6101EUR
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Reference
Description THREE TERMINAL VOLTAGE REFERENCE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
Mfr Maxim Integrated
Package Bulk
Product Status Active
Reference Type Series
Output Type Fixed
Voltage - Output (Min/Fixed) 1.25V
Current - Output 5 mA
Tolerance ±0.4%
Temperature Coefficient 75ppm/°C
Noise - 0.1Hz to 10Hz 13µVp-p
Noise - 10Hz to 10kHz 15µVrms
Voltage - Input 2.5V ~ 12.6V
Current - Supply 125µA
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case TO-236-3, SC-59, SOT-23-3
Supplier Device Package SOT-23-3
Base Product Number MAX6101
Standard Package 533 pcs
Moisture Sensitivity Level (MSL) Vendor Undefined
REACH Status Vendor Undefined
Win Source Part Number 631689-MAX6101EUR
Ultra Librarian 3D Model Ultra Librarian MAX6101EUR CAD Model

Description

The MAX6101EUR from Maxim Integrated is a high-precision voltage reference designed to provide a stable and accurate reference voltage for analog-to-digital converters (ADCs), digital-to-analog converters (DACs), and other precision circuit applications. This low-dropout, micropower voltage reference is an ideal component for battery-powered devices and portable instrumentation due to its low power consumption and small footprint.

Key Features

  • Output Voltage Accuracy: The MAX6101EUR offers a precise output voltage with an initial accuracy of ±0.2% at room temperature, ensuring reliable performance for critical applications.
  • Temperature Coefficient: With a low temperature coefficient of 35ppm/°C (max), the device maintains its accuracy over a wide temperature range, making it suitable for varying environmental conditions.
  • Low Dropout Voltage: The device operates with a very low dropout voltage, which allows it to function correctly even when the supply voltage is close to the output voltage, enhancing its efficiency in low-voltage operations.
  • Low Quiescent Current: It features a low quiescent current of typically 85μA, which is beneficial for power-sensitive designs.
  • Stable with Capacitive Loads: The MAX6101EUR is stable with capacitive loads up to 2.2μF, offering flexibility in design without compromising stability.
  • Package Options: It is available in a miniature 3-pin SOT23 package, providing a compact solution for space-constrained applications.

Applications

The MAX6101EUR is well-suited for a variety of applications where precision voltage reference is crucial. These include:

  • Data Acquisition Systems
  • Portable Test Instruments
  • Battery-Operated Equipment
  • Industrial Control Systems
  • Precision Power Supplies

Conclusion

Overall, the MAX6101EUR from Maxim Integrated is a reliable and high-performance solution for maintaining a stable reference voltage in a wide array of electronic devices. Its precision, low power consumption, and compact size make it an excellent choice for designers looking to enhance the accuracy and efficiency of their systems.

You May Also Be Interested in

NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.3130
National Semiconductor (TI)
Precision Micropower Series Voltage Reference
Lowest to $1.6667
Texas Instruments
IC VREF SHUNT 2% TO92-3
Need more? Email Us
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3
Need more? Email Us
Hi-Sincerity Mocroelectronics
AJDUSTABLE SHUNT REGULATOR
Lowest to $62.6749
Texas Instruments
MICROPOWER VOLTAGE REFERENCES
Need more? Email Us
National Semiconductor (TI)
Precision Micropower Shunt Voltage Reference
Lowest to $1.6817
Maxim Integrated
IC VREF SERIES 0.24% 8SOIC
Need more? Email Us
Analog Devices Inc.
MSOP-8 Voltage Reference RoHS
Lowest to $9.3135

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
26+ $1.9587 $50.9262
63+ $1.6072 $101.2536
97+ $1.5569 $151.0193
133+ $1.5067 $200.3911
172+ $1.4565 $250.5180
230+ $1.3058 $300.3340
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 26 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess