EN
  • EN
  • DE

MAX6101EUR-T

Part No MAX6101EUR-T
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Reference
Description IC VREF SERIES 1.25V SOT23-3
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Reference Type Series
Output Type Fixed
Nominal Output Voltage (Min/Fixed) 1.25V
Output Current 5mA
Tolerance ±0.4%
Temperature Coefficient 75ppm/°C
Noise - 0.1Hz to 10Hz 13μVp-p
Noise - 10Hz to 10kHz 15μVrms
Voltage - Input 2.5 V to 12.6 V
Operating Supply Current 125μA
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package SOT-23-3
Win Source Part Number 021890-MAX6101EUR-T
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX6101EUR-T CAD Model

Description

Maxim Integrated MAX6101EUR-T Voltage Reference

The MAX6101EUR-T from Maxim Integrated is a high-precision voltage reference component designed for use in a wide range of electronic applications. This device provides a fixed voltage output with a low dropout voltage and excellent stability. It is ideally suited for high-performance analog-to-digital converters (ADCs), digital-to-analog converters (DACs), and other applications requiring a precise reference voltage.

Key Features

  • Precision Voltage: The MAX6101EUR-T offers a highly accurate output voltage, ensuring reliable performance for sensitive electronic circuits.
  • Low Dropout: With its low dropout voltage feature, this voltage reference can operate effectively even when the supply voltage is very close to the output voltage, making it extremely versatile for various power supply conditions.
  • Temperature Stability: The device is characterized by excellent temperature stability, which minimizes voltage variation over a wide temperature range. This is crucial for applications that operate under varying environmental conditions.
  • Low Noise: It exhibits low output noise, which is essential for precision electronics where noise can significantly affect performance.
  • Small Package: The MAX6101EUR-T comes in a small SOT-23 package, making it suitable for space-constrained applications without compromising on performance.

Applications

The MAX6101EUR-T is highly versatile and can be used in numerous applications, such as:

  • Data acquisition systems
  • Portable instrumentation
  • Industrial control systems
  • Precision power supplies
  • Battery-operated equipment

Technical Specifications

The technical specifications of the MAX6101EUR-T include:

  • Output Voltage: Fixed
  • Package / Case: SOT-23
  • Operating Temperature Range: Specified over a broad range to ensure reliability in different environments.
  • Stability: High long-term stability for consistent performance over the product's lifespan.

With its combination of precision, stability, and compact form factor, the MAX6101EUR-T from Maxim Integrated is an excellent choice for designers looking to enhance the accuracy and reliability of their electronic systems.

You May Also Be Interested in

National Semiconductor (TI)
Precision Micropower Series Voltage Reference
Lowest to $1.6667
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3
Need more? Email Us
MICROSS/On Semiconductor
IC VREF SHUNT 3% TO92-3
Lowest to $1.1642
Texas Instruments
IC VREF SERIES 0.2% SOT23-5
Need more? Email Us
Sungine
Shunt Voltage Reference IC TO-92
Lowest to $0.3079
Analog Devices Inc.
IC VREF SERIES 0.2% 3DFN
Lowest to $72.0000
Texas Instruments
IC VREF SERIES 0.15% DIE
Need more? Email Us
Analog Devices Inc.
VOLTAGE REFERENCE
Lowest to $4.3657
Maxim Integrated
IC VREF SERIES 0.24% 8SOIC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632

Pricing & Ordering

Quantity Unit Price Ext. Price
26+ $1.9587 $50.9262
63+ $1.6072 $101.2536
97+ $1.5569 $151.0193
133+ $1.5067 $200.3911
172+ $1.4565 $250.5180
230+ $1.3058 $300.3340
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,250 pieces
MOQ: 26 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess