EN
  • EN
  • DE

MAX6071BAUT33+T

Part No MAX6071BAUT33+T
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Reference
Description IC VREF SERIES 3.3V SOT23-6
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Reference Type Series
Output Type Fixed
Nominal Output Voltage (Min/Fixed) 3.3V
Output Current 10mA
Tolerance ±0.08%
Temperature Coefficient 8ppm/°C
Noise - 0.1Hz to 10Hz 10μVp-p
Noise - 10Hz to 10kHz 9μVrms
Voltage - Input 3.5 V to 5.5 V
Operating Supply Current 330μA
Temperature Range - Operating -40°C to 125°C (TA)
Mounting SMD (SMT)
Case / Package SOT-23-6
Win Source Part Number 021888-MAX6071BAUT33+T
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX6071BAUT33+T CAD Model

Description

Maxim Integrated MAX6071BAUT33+T Precision Voltage Reference

The MAX6071BAUT33+T from Maxim Integrated is a high-accuracy, low-dropout, and low-noise voltage reference that offers a fixed output voltage of 3.3V. It is designed to deliver a precise voltage reference for analog-to-digital converters (ADCs), digital-to-analog converters (DACs), and other precision circuitry in a wide array of applications, including industrial, medical, and communication systems.

This voltage reference is part of the MAX6071 series, which is known for its high stability and low temperature coefficient, making it an ideal choice for applications requiring a stable voltage over a wide temperature range. The MAX6071BAUT33+T operates over a -40°C to +125°C temperature range, ensuring reliable performance under varying environmental conditions.

One of the key features of this device is its low dropout voltage, which allows it to maintain accurate output even with minimal difference between the input and output voltages. This makes it suitable for battery-powered devices where power efficiency is crucial. Additionally, the MAX6071BAUT33+T exhibits low noise characteristics, with a typical output noise of just 7µVp-p/V, which is beneficial for noise-sensitive applications.

The device comes in a compact SOT-23 package, which is ideal for space-constrained applications. Its small footprint does not compromise its performance, as it offers a load regulation of 12ppm/mA and line regulation of 3ppm/V, ensuring a consistent output despite changes in load or supply voltage.

With an initial accuracy of ±0.04% (max) and a temperature coefficient of 10ppm/°C (max), the MAX6071BAUT33+T provides a highly accurate and stable voltage reference. It also features a low supply current of 180µA (typ), further enhancing its suitability for portable and power-sensitive applications.

Overall, the Maxim Integrated MAX6071BAUT33+T is a robust, precise, and dependable voltage reference that offers excellent performance for a variety of precision electronic applications. Its combination of accuracy, stability, and power efficiency makes it a top choice for engineers and designers looking to enhance the performance of their high-precision systems.

You May Also Be Interested in

Sipex Corporation
Precision Adjustable Shunt Regulator
Need more? Email Us
Texas Instruments
IC VREF SERIES 0.2% SOT23-5
Need more? Email Us
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.2911
Analog Devices Inc.
VOLTAGE REFERENCE
Lowest to $4.3657
International Rectifier
LOW -VOLTAGE ADJUSTABLE PRECISION SHUNT REGULATOR
Need more? Email Us
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3
Need more? Email Us
STMicroelectronics
IC VREF SHUNT ADJ 0.25% TO92-3
Need more? Email Us
National Semiconductor (TI)
Precision Micropower Shunt Voltage Reference
Lowest to $1.6817
Analog Devices Inc.
IC VREF SERIES 0.2% 3DFN
Lowest to $72.0000

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.8118 $52.3062
21+ $4.7686 $100.1406
33+ $4.6196 $152.4468
45+ $4.4706 $201.1770
58+ $4.3216 $250.6528
78+ $3.8745 $302.2110
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,310 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess