EN
  • EN
  • DE

MAX6071AAUT30+T

Part No MAX6071AAUT30+T
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Reference
Description IC VREF SERIES 0.04% SOT23-6
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
Mfr Analog Devices Inc./Maxim Integrated
Series -
Package Tape & Reel
Product Status Active
Reference Type Series
Output Type Fixed
Voltage - Output (Min/Fixed) 3V
Current - Output 10 mA
Tolerance ±0.04%
Temperature Coefficient 6ppm/°C
Noise - 0.1Hz to 10Hz 4.6µVp-p
Noise - 10Hz to 10kHz 7.8µVrms
Voltage - Input 3.2V ~ 5.5V
Current - Supply 300µA
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting Type Surface Mount
Package / Case SOT-23-6
Supplier Device Package SOT-6
Base Product Number MAX6071
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1372483-MAX6071AAUT30+T
Ultra Librarian 3D Model Ultra Librarian MAX6071AAUT30+T CAD Model

Description

Product Overview: MAX6071AAUT30+T

The MAX6071AAUT30+T is a high-accuracy, low-dropout voltage reference from Maxim Integrated, designed to provide a precise 3.0V output. This component is part of the MAX6071 series, which is renowned for its stability and reliability in critical applications. The MAX6071AAUT30+T comes in a compact SOT-23 package, which is ideal for space-constrained applications.

Key Features

  • High Accuracy: The MAX6071AAUT30+T boasts an impressive initial accuracy of ±0.1%, ensuring precise voltage regulation for sensitive circuits.
  • Low Dropout Voltage: With a low dropout voltage, this voltage reference maintains accurate output even with minimal difference between the input and output voltages, making it highly efficient in power-constrained designs.
  • Low Temperature Coefficient: The device features a low temperature coefficient of 20ppm/°C (max), which minimizes output variation over a wide temperature range, ensuring consistent performance.
  • Low Noise: It offers a low output noise of 11.5µVp-p (0.1Hz to 10Hz), making it suitable for noise-sensitive applications such as precision measurement and data acquisition systems.
  • Stable with Capacitive Loads: The MAX6071AAUT30+T is designed to be stable with capacitive loads up to 10µF, providing design flexibility and ease of use.
  • Long-Term Stability: Exhibiting excellent long-term stability, this voltage reference ensures a reliable performance over the lifespan of your product.
  • Extended Temperature Range: It operates over an industrial temperature range of -40°C to +125°C, making it suitable for a variety of harsh environments.

Applications

The MAX6071AAUT30+T is ideal for high-precision industrial, medical, and communication equipment where accurate voltage references are critical. It can be used in:

  • Precision voltage regulators
  • Data converters (ADCs/DACs)
  • Portable instrumentation
  • Medical devices
  • Test and measurement equipment

With its combination of high accuracy, low noise, and stability, the MAX6071AAUT30+T from Maxim Integrated is an excellent choice for designers looking to enhance the performance of their precision electronics.

You May Also Be Interested in

Sungine
Shunt Voltage Reference IC TO-92
Lowest to $0.3079
Maxim Integrated
2.048V ±0.2% 2.25V~5.5V 1mA Fixed SOT-23-3 Voltage Reference
Lowest to $2.3284
Texas Instruments
IC VREF SERIES 0.2% SOT23-5
Need more? Email Us
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.0472
Analog Devices Inc.
MSOP-8 Voltage Reference RoHS
Lowest to $9.3135
MICROSS/On Semiconductor
IC VREF SHUNT 3% TO92-3
Lowest to $1.1642
National Semiconductor (TI)
Precision Micropower Shunt Voltage Reference
Lowest to $1.6817
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.3130
Texas Instruments
IC VREF SERIES 0.05% SOT23-5
Lowest to $2.6195

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.9736 $59.8416
13+ $8.1834 $106.3842
19+ $7.9277 $150.6263
27+ $7.6720 $207.1440
34+ $7.4162 $252.1508
46+ $6.6491 $305.8586
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,573 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess