EN
  • EN
  • DE

LTC6652AHMS8-2.048#PBF

Part No LTC6652AHMS8-2.048#PBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Reference
Description V-Ref Precision 2.048V 5mA Automotive 8-Pin MSOP Tube / IC VREF SERIES 2.048V 8MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Reference Type Series
Output Type Fixed
Output Voltage 2.048V
Output Current 5mA
Tolerance ±0.05%
Temperature Coefficient 5ppm/°C
Noise - 0.1Hz to 10Hz 2.1ppmp-p
Voltage - Input 2.7 V ~ 13.2 V
Operating Supply Current 560μA
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting SMD
Package 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Manufacturer Package 8-MSOP
Win Source Part Number 784365-LTC6652AHMS8-2.048#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC6652
Introduction Date October 26, 2007
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC6652AHMS8-2.048#PBF CAD Model

Description

Product Overview: LTC6652AHMS8-2.048#PBF

The LTC6652AHMS8-2.048#PBF is a high-precision, low-drift voltage reference from Linear Technology, designed to provide a stable and accurate reference voltage for high-resolution analog-to-digital converters (ADCs), digital-to-analog converters (DACs), and other precision circuit applications. This component is particularly suitable for industrial, automotive, and communication systems where consistent performance and long-term stability are critical.

Key Features

  • Accuracy: The LTC6652AHMS8-2.048#PBF offers an initial accuracy of ±0.025%, ensuring precise voltage reference for critical applications.
  • Low Drift: With a temperature coefficient of 2ppm/°C max, users can expect minimal drift over a wide temperature range, maintaining performance consistency.
  • Low Noise: This voltage reference features low output noise of 1.3ppm P-P (0.1Hz to 10Hz), making it an excellent choice for noise-sensitive applications.
  • Long-Term Stability: It boasts excellent long-term stability of less than 30ppm typical for 10,000 hours, ensuring reliability over the product's lifespan.
  • Wide Operating Range: The device operates over a wide supply range from 2.7V to 5.5V, providing flexibility in various power supply conditions.
  • Output Current Capability: It can source or sink up to 5mA of output current, accommodating varying load conditions.
  • Package: The LTC6652AHMS8-2.048#PBF is available in an MSOP-8 package, which is suitable for space-constrained applications.

Applications

This voltage reference is ideal for high-precision instrumentation, data acquisition systems, and portable medical devices where accurate signal conversion is necessary. It's also well-suited for battery-powered devices due to its low power consumption and wide operating voltage range.

Quality and Reliability

Linear Technology ensures that each LTC6652AHMS8-2.048#PBF voltage reference meets rigorous quality standards. The product is designed to perform reliably in harsh environments and is tested to guarantee specifications under extended temperature ranges.

In summary, the LTC6652AHMS8-2.048#PBF from Linear Technology is a top-tier voltage reference that combines precision, stability, and low noise in a compact package, making it an excellent choice for a wide range of precision voltage referencing needs.

You May Also Be Interested in

Sungine
Shunt Voltage Reference IC TO-92
Lowest to $0.3079
STMicroelectronics
IC VREF SHUNT ADJ 0.25% TO92-3
Need more? Email Us
Texas Instruments
MICROPOWER VOLTAGE REFERENCES
Need more? Email Us
Analog Devices Inc.
IC VREF SERIES 0.2% 3DFN
Lowest to $72.0000
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3
Need more? Email Us
Maxim Integrated
IC VREF SERIES 0.08% SOT23-6
Lowest to $2.5268
National Semiconductor (TI)
Precision Micropower Series Voltage Reference
Lowest to $1.6667
Analog Devices Inc.
IC VREF SERIES 0.1% SOT23-6
Lowest to $6.9851
Texas Instruments
IC VREF SERIES 8TSSOP
Lowest to $13.0971

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $21.4750 $64.4250
6+ $17.6205 $105.7230
9+ $17.0699 $153.6291
13+ $16.5192 $214.7496
16+ $15.9686 $255.4976
21+ $14.3167 $300.6507
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,640 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess