EN
  • EN
  • DE

MAX6071AAUT21+T

Part No MAX6071AAUT21+T
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Reference
Description IC VREF SERIES 0.04% SOT23-6
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 27 Weeks
Features Series Voltage Reference IC Fixed 2.048V V ±0.04% 10 mA SOT-6
Manufacturer Maxim Integrated
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting Surface Mount
Package SOT-23-6
Case / Package SOT-6
Family Name MAX6071
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number MAX6071AAUT21+TDKR, MAX6071AAUT21+TCT, MAX6071AAUT21+TTR, MAX6071AAUT21+T-ND
Quantity per package 2500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 882121-MAX6071AAUT21+T
Ultra Librarian 3D Model Ultra Librarian MAX6071AAUT21+T CAD Model

Description

Maxim Integrated MAX6071AAUT21+T Precision Voltage Reference

The MAX6071AAUT21+T from Maxim Integrated is a high-accuracy, low-noise, low-drift voltage reference chip that offers a fixed output voltage of 2.048V. This precision voltage reference is part of Maxim's MAX6071 series, designed for high-performance analog and digital applications where stability and accuracy are critical.

With an initial accuracy of ±0.1%, the MAX6071AAUT21+T ensures precise voltage regulation, making it an ideal choice for precision data converters, portable instrumentation, medical devices, and industrial control systems. The low temperature coefficient of 10ppm/°C (max) over the -40°C to +125°C temperature range guarantees a consistent output under varying environmental conditions.

The device operates from a wide supply voltage range of 2.5V to 5.5V, consuming a low quiescent current of 100μA (typ), which is beneficial for power-sensitive applications. Additionally, the MAX6071AAUT21+T features a low output noise of 7μVp-p (0.1Hz to 10Hz), providing a clean reference signal for high-resolution analog-to-digital converters (ADCs) and digital-to-analog converters (DACs).

For enhanced stability, the MAX6071AAUT21+T incorporates a patented temperature-coefficient curvature-correction circuit and a noise-reduction bypass capacitor. These features significantly improve the long-term stability and reliability of the device.

The compact SOT-23 package makes the MAX6071AAUT21+T suitable for space-constrained applications. It also comes with a force-sense option that allows for remote voltage sensing, ensuring accurate voltage delivery to the load despite line drops.

Safety and reliability are paramount, and the MAX6071AAUT21+T provides short-circuit and reverse-battery protection. Its robust design enables it to withstand harsh operating conditions, making it a dependable component for mission-critical systems.

In summary, the Maxim Integrated MAX6071AAUT21+T voltage reference combines precision, low noise, and high stability in a small package, making it a versatile solution for a broad range of high-accuracy applications.

You May Also Be Interested in

Renesas Electronics America
1.25V 2.7V~5.5V 7mA Voltage Reference RoHS
Lowest to $14.5523
Texas Instruments
IC VREF SHUNT 1% TO92-3
Need more? Email Us
Analog Devices Inc.
IC VREF SERIES 0.1% SOT23-6
Lowest to $6.9851
Maxim Integrated
IC VREF SERIES 0.08% SOT23-6
Lowest to $2.5268
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.2911
Sipex Corporation
Precision Adjustable Shunt Regulator
Need more? Email Us
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.0472
Sungine
Shunt Voltage Reference IC TO-92
Lowest to $0.3079
International Rectifier
LOW -VOLTAGE ADJUSTABLE PRECISION SHUNT REGULATOR
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $33.7237 $67.4474
5+ $27.6715 $138.3575
7+ $26.8064 $187.6448
9+ $25.9413 $233.4717
12+ $25.0774 $300.9288
16+ $22.4832 $359.7312
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,140 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess