EN
  • EN
  • DE

MAX6070BAUT33/V+T

Part No MAX6070BAUT33/V+T
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Reference
Description IC VREF SERIES 0.08% SOT23-6
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
Mfr Maxim Integrated
Series Automotive, AEC-Q100
Package Tape & Reel
Product Status Active
Reference Type Series
Output Type Fixed
Voltage - Output (Min/Fixed) 3.3V
Current - Output 10 mA
Tolerance ±0.08%
Temperature Coefficient 8ppm/°C
Noise - 0.1Hz to 10Hz 10µVp-p
Noise - 10Hz to 10kHz 6µVrms
Voltage - Input 3.5V ~ 5.5V
Current - Supply 330µA
Temperature Range - Operating -40°C ~ 125°C
Mounting Type Surface Mount
Package / Case SOT-23-6
Supplier Device Package SOT-6
Base Product Number MAX6070
Standard Package 2,500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1075539-MAX6070BAUT33/V+T
Ultra Librarian 3D Model Ultra Librarian MAX6070BAUT33/V+T CAD Model

Description

Maxim Integrated MAX6070BAUT33/V+T Precision Voltage Reference

The MAX6070BAUT33/V+T from Maxim Integrated is a high-precision, low-noise, low-drift voltage reference that offers an output voltage of 3.3V. This component is part of Maxim's series of advanced, low-dropout, and series-mode voltage references which are designed to ensure stability and reliability for a wide range of applications requiring a stable voltage reference point.

With an impressive initial accuracy of ±0.04% and a very low temperature coefficient of 10ppm/°C (max), the MAX6070BAUT33/V+T guarantees performance over the entire -40°C to +125°C temperature range. This makes it an excellent choice for precision applications such as high-resolution analog-to-digital converters (ADCs), digital-to-analog converters (DACs), and portable instrumentation where consistent voltage is crucial.

The device features a low dropout voltage which makes it suitable for battery-powered devices, as it can maintain accurate output even when the supply voltage is minimally above the output voltage. It also provides excellent transient response, contributing to the stability of the system under varying load conditions.

Another notable feature of the MAX6070BAUT33/V+T is its low output noise of only 11µVp-p (0.1Hz to 10Hz), which is essential for noise-sensitive applications such as medical devices and precision measurement equipment. This low noise performance, combined with the device's low drift, ensures a clean and stable reference voltage, enhancing the overall accuracy of the system it's integrated into.

The component is offered in a small, 6-pin SOT23 package, which allows for compact PCB layouts and is ideal for space-constrained applications. Additionally, the MAX6070BAUT33/V+T includes a force-sense (Kelvin connection) to ensure accuracy by compensating for voltage drops due to PCB trace resistance.

In summary, the MAX6070BAUT33/V+T from Maxim Integrated is a high-performance voltage reference that offers precision, stability, and low noise in a compact form factor, making it a versatile choice for engineers looking to improve the accuracy and reliability of their electronic designs.

You May Also Be Interested in

Texas Instruments
IC VREF SERIES 0.2% SOT23-5
Need more? Email Us
STMicroelectronics
IC VREF SHUNT ADJ 0.25% TO92-3
Need more? Email Us
Texas Instruments
IC VREF SHUNT 2% TO92-3
Need more? Email Us
Sungine
Shunt Voltage Reference IC TO-92
Lowest to $0.3079
Analog Devices Inc.
VOLTAGE REFERENCE
Lowest to $4.3657
Maxim Integrated
IC VREF SERIES 0.08% SOT23-6
Lowest to $2.5268
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3
Need more? Email Us
Texas Instruments
IC VREF SHUNT 1% TO92-3
Need more? Email Us
Texas Instruments
MICROPOWER VOLTAGE REFERENCES
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess