EN
  • EN
  • DE

MAX6070AAUT12+T

Part No MAX6070AAUT12+T
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Reference
Description 1.25V 50ppm/Degrees C, 50uA in SOT23-3 Series (Bandgap) Voltage Reference 3-SOT-23 -40 to 125
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package SOT-23-6
Max Input Voltage 5.5 V
Maximum Operating Temperature 125 °C
Max Output Current 10 mA
Min Input Voltage 2.7 V
Min Operating Temperature -40 °C
Min Output Voltage 1.25 V
Mount Surface Mount
Number of Channels 1
Number of Pins 6
Operating Supply Current 260 µA
Output Current 10 mA
Output Type Fixed
Output Voltage 1.25 V
Packaging Tape & Reel
Quiescent Current 200 µA
Radiation Hardening No
Reference Type Series
RoHS Compliant
Temperature Coefficient 6 ppm/°C
Tolerance 0.04 %
Win Source Part Number 1075534-MAX6070AAUT12+T
Categories PMIC - Voltage Reference
Manufacturer Maxim Integrated
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MAX6070AAUT12+T CAD Model

Description

Maxim Integrated MAX6070AAUT12+T Precision Voltage Reference

The MAX6070AAUT12+T, from Maxim Integrated, is a high-precision, low-noise, low-drift voltage reference that provides a fixed voltage output of 1.2V. This component is designed to deliver a stable and accurate reference voltage for high-performance analog-to-digital converters (ADCs), digital-to-analog converters (DACs), and other precision circuitry in a wide array of applications. The device comes in a compact SOT-23 package, making it suitable for space-constrained applications.

Featuring an initial accuracy of ±0.04% and a low temperature coefficient of 10ppm/°C (max), the MAX6070AAUT12+T ensures consistent performance over a wide temperature range from -40°C to +125°C. This high level of precision is critical for applications requiring stable voltage references, such as medical devices, industrial controls, and precision instrumentation.

The device boasts an impressive low output noise of only 7µVp-p (0.1Hz to 10Hz), which makes it an ideal choice for sensitive applications where noise can impact the performance and accuracy of the system. Furthermore, the MAX6070AAUT12+T offers excellent line and load regulation specifications, ensuring the output voltage remains stable despite variations in input voltage and load current.

With a quiescent current of 148µA (typ), this voltage reference also supports power-sensitive designs, helping to extend battery life in portable applications. The device includes a force-sense configuration that enables remote voltage sensing, compensating for voltage drops due to PCB traces and other circuit elements, which further enhances the accuracy of the voltage delivered to the load.

The MAX6070AAUT12+T is part of Maxim Integrated's family of high-precision voltage references and is fully specified over the automotive temperature range, making it a reliable choice for automotive applications. Its robust design includes short-circuit protection and thermal shutdown features, which contribute to the long-term reliability of the product.

Overall, the MAX6070AAUT12+T from Maxim Integrated offers a combination of precision, stability, and low power consumption, making it a versatile solution for a multitude of applications requiring a high-quality reference voltage.

You May Also Be Interested in

Renesas Electronics America
1.25V 2.7V~5.5V 7mA Voltage Reference RoHS
Lowest to $14.5523
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3
Need more? Email Us
Texas Instruments
MICROPOWER VOLTAGE REFERENCES
Need more? Email Us
International Rectifier
LOW -VOLTAGE ADJUSTABLE PRECISION SHUNT REGULATOR
Need more? Email Us
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.3130
STMicroelectronics
IC VREF SHUNT ADJ 0.25% TO92-3
Need more? Email Us
Sungine
Shunt Voltage Reference IC TO-92
Lowest to $0.3079
National Semiconductor (TI)
Precision Micropower Shunt Voltage Reference
Lowest to $1.6817
Hi-Sincerity Mocroelectronics
AJDUSTABLE SHUNT REGULATOR
Lowest to $62.6749

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.5485 $52.7425
12+ $8.6552 $103.8624
18+ $8.3847 $150.9246
25+ $8.1142 $202.8550
32+ $7.8437 $250.9984
43+ $7.0323 $302.3889
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,230 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess