EN
  • EN
  • DE

MAX6061BEUR

Part No MAX6061BEUR
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Reference
Description VOLTAGE REFERENCE
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
Mfr Maxim Integrated
Package Bulk
Product Status Active
Reference Type Series
Output Type Fixed
Voltage - Output (Min/Fixed) 1.248V
Current - Output 5 mA
Tolerance ±0.48%
Temperature Coefficient 30ppm/°C
Noise - 0.1Hz to 10Hz 13µVp-p
Noise - 10Hz to 10kHz 15µVrms
Voltage - Input 2.5V ~ 12.6V
Current - Supply 125µA
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case TO-236-3, SC-59, SOT-23-3
Supplier Device Package SOT-23-3
Base Product Number MAX6061
Standard Package 86 pcs
MSL Level 3 (168 Hours)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 925498-MAX6061BEUR
Ultra Librarian 3D Model Ultra Librarian MAX6061BEUR CAD Model

Description

The MAX6061BEUR from Maxim Integrated is a high-precision voltage reference module designed for use in various applications that require a stable and accurate reference voltage. This component is ideal for precision data converters, portable instrumentation, and industrial control systems, among others.

Key Features

  • Output Voltage: The MAX6061BEUR provides a fixed output voltage of 2.5V, which is maintained with a high level of accuracy over temperature and time.
  • Low Temperature Coefficient: It boasts an impressive low temperature coefficient, typically 20ppm/°C (max), ensuring minimal deviation in output voltage with temperature changes.
  • High Output Accuracy: With an initial accuracy of ±0.2% (max), this component ensures reliable and consistent performance for precision applications.
  • Low Supply Current: It operates with a low supply current, typically 45μA, making it suitable for battery-powered devices where power efficiency is crucial.
  • Wide Supply Voltage Range: The device can be powered with a supply voltage ranging from +2.7V to +11.5V, providing versatility in different system designs.
  • Stable with Capacitive Loads: The MAX6061BEUR can drive capacitive loads up to 1μF without oscillations, offering robust performance in various circuit configurations.

Package and Reliability

The voltage reference comes in a compact SOT-23 package, which is highly suitable for space-constrained applications. It also features a low dropout voltage, ensuring reliable operation even with minimal headroom above the output voltage.

Applications

  • Precision Data Converters
  • Portable Instrumentation
  • Industrial Control Systems
  • Battery-Powered Equipment
  • Medical Devices

In summary, the MAX6061BEUR from Maxim Integrated is a versatile, high-accuracy voltage reference that offers stable performance in a range of applications. Its combination of low power consumption, high precision, and small form factor makes it an excellent choice for designers looking to enhance the reliability and accuracy of their electronic systems.

You May Also Be Interested in

Texas Instruments
LM185-1.2QML MICROPOWER VOLTAGE
Need more? Email Us
Maxim Integrated
2.048V ±0.2% 2.25V~5.5V 1mA Fixed SOT-23-3 Voltage Reference
Lowest to $2.3284
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3
Need more? Email Us
Texas Instruments
IC VREF SERIES 0.2% SOT23-5
Need more? Email Us
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.3130
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3
Need more? Email Us
Texas Instruments
MICROPOWER VOLTAGE REFERENCES
Need more? Email Us
Analog Devices Inc.
IC VREF SERIES 0.1% SOT23-6
Lowest to $6.9851
Sipex Corporation
Precision Adjustable Shunt Regulator
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $40.0981 $80.1962
4+ $32.9013 $131.6052
6+ $31.8734 $191.2404
8+ $30.8454 $246.7632
10+ $29.8175 $298.1750
13+ $26.7325 $347.5225
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,850 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess