EN
  • EN
  • DE

MAX603AAUT

Part No MAX603AAUT
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Maxim Integrated
Win Source Part Number 704937-MAX603AAUT
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX603AAUT CAD Model

Description

Maxim Integrated MAX603AAUT Voltage Regulator

The MAX603AAUT from Maxim Integrated is a highly efficient, low-dropout linear voltage regulator designed to deliver a fixed output from an adjustable input supply. This compact device is ideal for portable equipment, where extended battery life is crucial. The MAX603AAUT offers a range of features that make it a versatile choice for a variety of applications.

Key Features:

  • Adjustable Output: The output voltage can be set from 1.25V to 11V with external resistors, providing flexibility in matching the voltage requirements of different circuits.
  • Low Dropout: The low dropout voltage allows the regulator to continue operating even when the input-to-output voltage difference is minimal, making it suitable for applications with a tight power budget.
  • High Efficiency: With its ability to provide high efficiency, the MAX603AAUT is perfect for battery-powered devices, as it helps in conserving power and extending operation time.
  • Low Quiescent Current: The device’s low quiescent current reduces standby power consumption, which is critical for maintaining battery charge when the device is in idle mode.
  • Thermal Protection: The built-in thermal overload protection safeguards the device against excessive temperature and power dissipation that could potentially damage the regulator.
  • Short-Circuit Protection: The MAX603AAUT includes short-circuit protection, offering security against faults and ensuring the stability of your application.
  • Package: The regulator is available in a small SOT-23 package, which is ideal for space-constrained applications.

Applications:

The MAX603AAUT's versatility makes it suitable for a wide array of applications, such as:

  • Portable and battery-powered devices
  • Wireless communication equipment
  • Notebook computers
  • Consumer electronics

With its robust feature set and compact size, the MAX603AAUT from Maxim Integrated is a reliable choice for designers looking to enhance the performance and efficiency of their power management systems.

You May Also Be Interested in

Maxim Integrated
IC CURR SENSE 1 CIRCUIT 8UMAX
Lowest to $4.1787
Maxim Integrated
IC CURR SENSE 1 CIRCUIT 8SOIC
Lowest to $1.5447
Maxim Integrated
IC OPAMP CURR SENSE 230KHZ 8SOIC
Lowest to $1.0340
Maxim Integrated
IC DAC 1.1GBPS 68TQFN
Lowest to $75.6717
Maxim Integrated
IC OPAMP CUR SENS 125KHZ SOT23-5
Lowest to $1.9059
Maxim Integrated
Lowest to $3.2490
Maxim Integrated
Need more? Email Us
Maxim Integrated
Lowest to $1.5093
Maxim Integrated
Lowest to $3.2176

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess