EN
  • EN
  • DE

MAX6035BAUR50

Part No MAX6035BAUR50
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Reference
Description VOLTAGE REFERENCE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
Mfr Maxim Integrated
Package Bulk
Product Status Active
Reference Type Series
Output Type Fixed
Voltage - Output (Min/Fixed) 5V
Current - Output 10 mA
Tolerance ±0.5%
Temperature Coefficient 75ppm/°C
Noise - 0.1Hz to 10Hz 68µVp-p
Noise - 10Hz to 10kHz 48µVrms
Voltage - Input 6.9V ~ 33V
Current - Supply 100µA
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting Type Surface Mount
Package / Case TO-236-3, SC-59, SOT-23-3
Supplier Device Package SOT-23-3
Base Product Number MAX6035
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 631675-MAX6035BAUR50
Ultra Librarian 3D Model Ultra Librarian MAX6035BAUR50 CAD Model

Description

Maxim Integrated MAX6035BAUR50 Precision Voltage Reference

The MAX6035BAUR50 from Maxim Integrated is a high-precision voltage reference component that offers a fixed output voltage of 5.0V. This device is part of the MAX6035 series, known for its low-noise and high-accuracy performance, making it an ideal choice for precision voltage regulation in a wide array of applications.

Designed with advanced circuitry, the MAX6035BAUR50 features a low temperature coefficient of typically 10ppm/°C and an initial accuracy of ±0.2% (max), ensuring stable and precise voltage supply even under varying environmental conditions. This precision is maintained over the full operating temperature range of -40°C to +85°C, providing reliable performance for critical applications.

The device is suitable for battery-powered equipment due to its low supply current of 120µA (typ) and low dropout voltage, which enhances battery life. Additionally, the MAX6035BAUR50 has a load regulation of 25ppm/mA (max) and line regulation of 20ppm/V (max), demonstrating its robustness in maintaining output voltage with changes in load and input voltage.

With a quick turn-on time and a no-load supply current that reduces to 3µA in shutdown mode, the MAX6035BAUR50 is highly efficient and suitable for power-sensitive applications. The device comes in a small SOT23-3 package, making it convenient for space-constrained designs.

Applications that can benefit from the MAX6035BAUR50 include high-resolution analog-to-digital converters (ADCs), digital-to-analog converters (DACs), portable instrumentation, and medical equipment. Its precision and stability also make it an excellent choice for reference voltage in control systems and industrial equipment.

The MAX6035BAUR50's combination of high accuracy, low power consumption, and small footprint provide designers with a versatile and dependable voltage reference solution. Maxim Integrated's commitment to quality ensures that this product meets stringent performance criteria, delivering consistent and reliable results for sophisticated electronic designs.

For detailed specifications and application support, designers are encouraged to consult the datasheet and Maxim Integrated's technical resources.

You May Also Be Interested in

Sungine
Shunt Voltage Reference IC TO-92
Lowest to $0.3079
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3
Need more? Email Us
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.0472
Maxim Integrated
2.048V ±0.2% 2.25V~5.5V 1mA Fixed SOT-23-3 Voltage Reference
Lowest to $2.3284
Texas Instruments
IC VREF SHUNT 2% TO92-3
Need more? Email Us
Sipex Corporation
Precision Adjustable Shunt Regulator
Need more? Email Us
Analog Devices Inc.
IC VREF SERIES 0.2% 3DFN
Lowest to $72.0000
Texas Instruments
IC VREF SERIES 0.2% SOT23-5
Need more? Email Us
Maxim Integrated
IC VREF SERIES 0.24% 8SOIC
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.2013 $54.0585
90+ $1.1253 $101.2770
140+ $1.0873 $152.2220
200+ $1.0112 $202.2400
260+ $0.9732 $253.0320
325+ $0.9352 $303.9400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 50,000 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess