EN
  • EN
  • DE

MAX6035BAUR50+T

Part No MAX6035BAUR50+T
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Reference
Description V-Ref Precision 5V 10mA 3-Pin SOT-23 T/R / IC VREF SERIES 5V SOT23-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Reference Type Series
Output Type Fixed
Nominal Output Voltage (Min/Fixed) 5V
Output Current 10mA
Tolerance ±0.5%
Temperature Coefficient 75ppm/°C
Noise - 0.1Hz to 10Hz 68μVp-p
Noise - 10Hz to 10kHz 48μVrms
Voltage - Input 6.9 V to 33 V
Operating Supply Current 100μA
Temperature Range - Operating -40°C to 125°C (TA)
Mounting SMD (SMT)
Case / Package SOT-23-3
Win Source Part Number 021887-MAX6035BAUR50+T
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name MAX6035
Introduction Date October 01, 2002
ECCN EAR99
Country of Origin Malaysia, Thailand
Halogen Free Compliant
Estimated EOL Date 2029
Ultra Librarian 3D Model Ultra Librarian MAX6035BAUR50+T CAD Model

Description

Maxim Integrated MAX6035BAUR50+T Precision Voltage Reference

The MAX6035BAUR50+T is a high-quality, precision voltage reference component from Maxim Integrated, renowned for its stability and accuracy. This device is specifically designed to provide a precise 5.0V output voltage, making it an ideal choice for various applications where a stable reference voltage is essential, such as data conversion, power supply monitoring, and portable instrumentation.

Encased in a compact SOT-23 package, the MAX6035BAUR50+T is engineered to offer excellent temperature stability and low noise performance. It features a series-mode design, which allows it to maintain its accuracy over a wide range of operating conditions. With an initial accuracy of ±0.2% and a low temperature coefficient of 20ppm/°C (max), this voltage reference ensures reliable performance across its operating temperature range of -40°C to +85°C.

In addition to its precision characteristics, the MAX6035BAUR50+T boasts a low dropout voltage, making it suitable for battery-operated devices where power efficiency is crucial. It also offers a low supply current of 95μA (typical), further enhancing its suitability for power-sensitive applications. The device's quiescent current also remains stable with variations in temperature and supply voltage, ensuring minimal impact on the overall power consumption of the system it's integrated into.

The MAX6035BAUR50+T is also designed with a high output current capability of 5mA, providing sufficient drive capability for most reference applications. Furthermore, it has a quick start-up time, which is beneficial for systems that require rapid power-up sequences.

For designers and engineers looking for a reliable and precise voltage reference, the MAX6035BAUR50+T from Maxim Integrated is an excellent choice. Its combination of accuracy, stability, and power efficiency, all in a small form factor, provides a versatile solution that can be integrated into a wide array of electronic systems.

Key Features:

  • Precision 5.0V output voltage
  • Initial accuracy of ±0.2%
  • Temperature coefficient of 20ppm/°C (max)
  • Low dropout voltage
  • Low supply current of 95μA (typical)
  • High output current capability of 5mA
  • Compact SOT-23 package
  • Operating temperature range of -40°C to +85°C

You May Also Be Interested in

Texas Instruments
IC VREF SERIES 1.2V SOT23-6
Lowest to $2.9105
Maxim Integrated
2.048V ±0.2% 2.25V~5.5V 1mA Fixed SOT-23-3 Voltage Reference
Lowest to $2.3284
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.3130
International Rectifier
LOW -VOLTAGE ADJUSTABLE PRECISION SHUNT REGULATOR
Need more? Email Us
Texas Instruments
IC VREF SERIES 0.05% SOT23-5
Lowest to $2.6195
Sipex Corporation
Precision Adjustable Shunt Regulator
Need more? Email Us
Sungine
Shunt Voltage Reference IC TO-92
Lowest to $0.3079
Texas Instruments
IC VREF SERIES 8TSSOP
Lowest to $13.0971
Analog Devices Inc.
VOLTAGE REFERENCE
Lowest to $4.3657

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $0.9941 $54.6755
125+ $0.8157 $101.9625
190+ $0.7902 $150.1380
265+ $0.7647 $202.6455
340+ $0.7392 $251.3280
455+ $0.6627 $301.5285
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 45,390 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess