EN
  • EN
  • DE

MAX6035AAUR25+T

Part No MAX6035AAUR25+T
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Reference
Description IC VREF SERIES 2.5V SOT23-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Reel - TR
Reference Type Series
Output Type Fixed
Output Voltage 2.5V
Output Current 10mA
Tolerance ±0.2%
Temperature Coefficient 30ppm/°C
Noise - 0.1Hz to 10Hz 21μVp-p
Noise - 10Hz to 10kHz 20μVrms
Voltage - Input 4.4 V ~ 33 V
Operating Supply Current 95μA
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting SMD
Package TO-236-3, SC-59, SOT-23-3
Manufacturer Package SOT-23-3
Win Source Part Number 704927-MAX6035AAUR25+T
Series MAX series
Popularity Medium
Supply and Demand Status Limited
Family Name MAX6035
Introduction Date October 01, 2002
ECCN EAR99
Country of Origin Malaysia, Thailand
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian MAX6035AAUR25+T CAD Model

Description

Maxim Integrated MAX6035AAUR25+T Precision Voltage Reference

The MAX6035AAUR25+T is a high-quality precision voltage reference component manufactured by Maxim Integrated. This device offers a fixed output voltage of 2.5V, making it an ideal choice for precision data converters and voltage monitoring applications in a wide array of industries, including automation, medical, and telecommunications.

With its low dropout voltage and sharp turn-on characteristics, the MAX6035AAUR25+T is designed for battery-powered and portable devices where power efficiency is critical. The series mode voltage reference operates with a very low, typical supply current of 5μA, which helps to conserve energy in power-sensitive designs.

One of the standout features of this product is its high accuracy. The MAX6035AAUR25+T has an initial accuracy of ±0.2% and can maintain this precision over temperature, load, and time, thanks to its low temperature coefficient of 50ppm/°C (max) and long-term stability. These characteristics ensure that the voltage reference remains reliable and consistent, providing a stable reference point for the system it is integrated into.

The device is also characterized by its excellent transient response, which allows it to maintain output stability despite variations in load or supply voltage. This makes it particularly useful in situations where the power supply may be subject to fluctuations, ensuring that the end application continues to function accurately.

Maxim Integrated's MAX6035AAUR25+T comes in a compact SOT-23 package, which is highly suitable for space-constrained applications. The small footprint of the package does not compromise its performance, making it an excellent choice for designers looking for a high-performance voltage reference in a minimal space.

Additionally, the MAX6035AAUR25+T is designed to be robust, with an operating temperature range of -40°C to +85°C, allowing it to perform reliably in a variety of environmental conditions. Its tape and reel packaging (indicated by the +T suffix) facilitates automated assembly processes, making it a convenient option for mass production.

In summary, the MAX6035AAUR25+T from Maxim Integrated is a precise, low-power, and stable voltage reference that is well-suited for a multitude of applications requiring a fixed 2.5V reference voltage. Its high accuracy, stability, and compact size make it an excellent choice for designers seeking to enhance the performance of their electronic systems.

You May Also Be Interested in

National Semiconductor (TI)
Precision Micropower Shunt Voltage Reference
Lowest to $1.6817
National Semiconductor (TI)
Precision Micropower Series Voltage Reference
Lowest to $1.6667
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3
Need more? Email Us
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.2911
Texas Instruments
MICROPOWER VOLTAGE REFERENCES
Need more? Email Us
Analog Devices Inc.
IC VREF SERIES 0.1% SOT23-6
Lowest to $6.9851
Sipex Corporation
Precision Adjustable Shunt Regulator
Need more? Email Us
Texas Instruments
IC VREF SHUNT 2% TO92-3
Need more? Email Us
MICROSS/On Semiconductor
IC VREF SHUNT 3% TO92-3
Lowest to $1.1642

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $5.6306 $61.9366
25+ $4.6200 $115.5000
39+ $4.4756 $174.5484
54+ $4.3313 $233.8902
69+ $4.1869 $288.8961
93+ $3.7538 $349.1034
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 22 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess