EN
  • EN
  • DE

MAX6033CAUT41+T

Part No MAX6033CAUT41+T
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Reference
Description IC VREF SERIES 0.1% SOT23-6
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
Mfr Maxim Integrated
Package Tape & Reel
Product Status Active
Reference Type Series
Output Type Fixed
Voltage - Output (Min/Fixed) 4.096V
Current - Output 15 mA
Tolerance ±0.1%
Temperature Coefficient 40ppm/°C
Noise - 0.1Hz to 10Hz 32µVp-p
Noise - 10Hz to 10kHz 22µVrms
Voltage - Input 4.3V ~ 12.6V
Current - Supply 85µA
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting Type Surface Mount
Package / Case SOT-23-6
Supplier Device Package SOT-6
Base Product Number MAX6033
Standard Package 2,500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 704919-MAX6033CAUT41+T
Ultra Librarian 3D Model Ultra Librarian MAX6033CAUT41+T CAD Model

Description

Maxim Integrated MAX6033CAUT41+T Voltage Reference

The Maxim Integrated MAX6033CAUT41+T is a high-precision, low-power, series voltage reference. This component is part of Maxim's renowned family of voltage references, designed to provide a stable and accurate reference voltage for precision analog circuits in a wide array of applications. The MAX6033CAUT41+T is particularly well-suited for high-performance data converters, precision voltage regulation, and other critical analog applications where stability and accuracy are paramount.

Key Features:

  • Precision Voltage: The device offers a fixed output voltage of 4.096V with an impressive initial accuracy of ±0.1%.
  • Low Temperature Coefficient: It boasts a low temperature coefficient of 20ppm/°C (max), ensuring reliable performance over a wide temperature range.
  • Low Supply Current: Operating with a low supply current of 115µA (max), the MAX6033CAUT41+T is optimal for battery-powered and portable devices.
  • Wide Supply Voltage Range: The device supports a supply voltage range from 4.5V to 12.6V, providing flexibility in various power supply configurations.
  • Stable with Capacitive Loads: It is stable with capacitive loads up to 1µF, making it versatile for different circuit designs.
  • Small Package Size: The MAX6033CAUT41+T comes in a small, 6-pin SOT-23 package, ideal for space-constrained applications.

Applications:

  • Data Acquisition Systems
  • Precision Instrumentation
  • Portable and Battery-Powered Equipment
  • Industrial Automation
  • Medical Devices

With its combination of high accuracy, low power consumption, and small footprint, the Maxim Integrated MAX6033CAUT41+T voltage reference is an excellent choice for designers looking to enhance the performance and reliability of their analog circuits. Whether it's for professional-grade measurement equipment or consumer electronics, this voltage reference ensures consistent and precise operation, contributing to the overall stability and functionality of the end product.

You May Also Be Interested in

Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3
Need more? Email Us
Analog Devices Inc.
MSOP-8 Voltage Reference RoHS
Lowest to $9.3135
Texas Instruments
IC VREF SERIES 0.2% SOT23-5
Need more? Email Us
Maxim Integrated
IC VREF SERIES 0.08% SOT23-6
Lowest to $2.5268
Renesas Electronics America
1.25V 2.7V~5.5V 7mA Voltage Reference RoHS
Lowest to $14.5523
Texas Instruments
IC VREF SHUNT 1% TO92-3
Need more? Email Us
Analog Devices Inc.
IC VREF SERIES 0.2% 3DFN
Lowest to $72.0000
Texas Instruments
IC VREF SERIES 0.15% DIE
Need more? Email Us
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.2911

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess