EN
  • EN
  • DE

MAX6033AAUT50

Part No MAX6033AAUT50
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Reference
Description VOLTAGE REFERENCE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
Mfr Maxim Integrated
Package Bulk
Product Status Active
Reference Type Series
Output Type Fixed
Voltage - Output (Min/Fixed) 5V
Current - Output 15 mA
Tolerance ±0.04%
Temperature Coefficient 10ppm/°C
Noise - 0.1Hz to 10Hz 40µVp-p
Noise - 10Hz to 10kHz 26µVrms
Voltage - Input 5.2V ~ 12.6V
Current - Supply 85µA
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting Type Surface Mount
Package / Case SOT-23-6
Supplier Device Package SOT-6
Base Product Number MAX6033
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 631670-MAX6033AAUT50
Ultra Librarian 3D Model Ultra Librarian MAX6033AAUT50 CAD Model

Description

Maxim Integrated MAX6033AAUT50 Precision Voltage Reference

The MAX6033AAUT50 from Maxim Integrated is a high-precision voltage reference IC that offers a fixed output voltage of 5.0V. Designed to ensure stability and accuracy, this component is ideal for high-performance analog-to-digital converters (ADCs), digital-to-analog converters (DACs), and other applications requiring a precise reference voltage.

With an impressive low temperature coefficient of only 10ppm/°C (max) over the -40°C to +125°C temperature range, the MAX6033AAUT50 ensures consistent performance across a wide range of environmental conditions. This makes it highly suitable for industrial and automotive applications where temperatures can vary significantly.

One of the key features of this voltage reference is its high output accuracy of ±0.04% (max) at room temperature. This precision is maintained over time, thanks to a low long-term stability of 50ppm/1,000 hours (max). Furthermore, the device has a low dropout voltage, which means it can maintain accurate output even with a minimal difference between the input voltage and the output voltage.

The MAX6033AAUT50 operates from a supply voltage ranging from 5.5V to 12.6V, consuming a low supply current of 180µA (typ). Additionally, the device includes a force-sense configuration that allows for remote voltage sensing, compensating for voltage drops due to PCB trace resistance, thus ensuring the accuracy of the voltage delivered to the load.

Encased in a small SOT23 package, the MAX6033AAUT50 is designed for space-constrained applications. Its compact footprint allows for integration into a variety of systems without compromising on performance. The device also features a shutdown mode for power conservation, which is particularly useful in battery-powered devices.

Overall, the MAX6033AAUT50 by Maxim Integrated is a reliable and precise voltage reference that offers excellent temperature stability, high accuracy, and low power consumption, making it an excellent choice for precision voltage regulation in a wide array of electronic systems.

You May Also Be Interested in

Hi-Sincerity Mocroelectronics
AJDUSTABLE SHUNT REGULATOR
Lowest to $62.6749
Texas Instruments
IC VREF SHUNT 1% TO92-3
Need more? Email Us
Texas Instruments
IC VREF SERIES 1.2V SOT23-6
Lowest to $2.9105
Sipex Corporation
Precision Adjustable Shunt Regulator
Need more? Email Us
Renesas Electronics America
1.25V 2.7V~5.5V 7mA Voltage Reference RoHS
Lowest to $14.5523
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3
Need more? Email Us
Analog Devices Inc.
VOLTAGE REFERENCE
Lowest to $4.3657
National Semiconductor (TI)
Precision Micropower Series Voltage Reference
Lowest to $1.6667
Sungine
Shunt Voltage Reference IC TO-92
Lowest to $0.3079

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess