EN
  • EN
  • DE

MAX6033AAUT25+T

Part No MAX6033AAUT25+T
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 704911-MAX6033AAUT25+T
Series MAX series
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX6033AAUT25+T CAD Model

Description

Maxim Integrated MAX6033AAUT25+T Precision Voltage Reference

The MAX6033AAUT25+T is a high-precision voltage reference from Maxim Integrated, a renowned manufacturer of analog and mixed-signal products. This device is designed to provide a stable and accurate reference voltage, which is a critical component in various applications such as data converters, portable instrumentation, and industrial control systems.

This voltage reference features a low dropout voltage and a series reference topology, which allows it to maintain a stable output even with variations in supply voltage and load conditions. The MAX6033AAUT25+T offers an output voltage of 2.5V, making it suitable for many common circuits that require a precise reference level.

One of the key attributes of the MAX6033AAUT25+T is its high accuracy, with an initial accuracy of ±0.08% (max) and a temperature coefficient as low as 3ppm/°C (max), ensuring reliable performance over a wide temperature range. This precision is maintained over time thanks to its low long-term stability of 50ppm/1,000 hours (max).

The device is also characterized by its low noise performance, producing only 7μV P-P (0.1Hz to 10Hz) of output noise, which is essential for sensitive analog circuits. Furthermore, the MAX6033AAUT25+T has a low supply current of 180μA (typ), making it an energy-efficient choice for battery-powered devices.

The MAX6033AAUT25+T comes in a small, 6-pin SOT-23 package, which is ideal for space-constrained applications. It also includes an enable input that allows the reference to be shut down when not in use, further reducing power consumption. The device is specified for the extended industrial temperature range of -40°C to +125°C, ensuring reliable operation in harsh environments.

Overall, the Maxim Integrated MAX6033AAUT25+T precision voltage reference is a high-quality component that offers excellent stability, accuracy, and low power consumption, making it a top choice for designers who require a reliable voltage reference for their electronic systems.

You May Also Be Interested in

Maxim Integrated
Need more? Email Us
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC VREF SHUNT ADJ SC70
Lowest to $0.5401
Maxim Integrated
IC SUPERVISOR MPU 5V 8-UMAX
Need more? Email Us
Maxim Integrated
Need more? Email Us
Maxim Integrated
Lowest to $5.8893
Maxim Integrated
IC MONITOR VOLT MPU SOT143-4
Need more? Email Us
Maxim Integrated
IC POWER MANAGEMENT
Lowest to $12.8228
Maxim Integrated
Lowest to $4.4930

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess