Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
Mfr Maxim Integrated
Package Bulk
Product Status Active
Reference Type Series
Output Type Fixed
Voltage - Output (Min/Fixed) 3V
Current - Output 500 µA
Tolerance ±0.4%
Temperature Coefficient 30ppm/°C
Noise - 0.1Hz to 10Hz 65µVp-p
Noise - 10Hz to 10kHz 150µVrms
Voltage - Input 3.2V ~ 12.6V
Current - Supply 35µA
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case TO-236-3, SC-59, SOT-23-3
Supplier Device Package SOT-23-3
Base Product Number MAX6030
Standard Package 38 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 704909-MAX6030BEUR
Ultra Librarian 3D Model Ultra Librarian MAX6030BEUR CAD Model

Description

The MAX6030BEUR from Maxim Integrated is a high-precision, low-dropout voltage reference designed to ensure stability and accuracy in a wide array of applications. This component is particularly suitable for high-performance data converters, precision voltage sources, and industrial instrumentation where a stable reference voltage is crucial for operational accuracy.

Key Features

  • Output Voltage: The MAX6030BEUR provides a fixed output voltage of 3.0V, which is ideal for systems requiring a stable reference in the common 3V range.
  • High Accuracy: This device boasts an impressive initial accuracy of ±0.1%, ensuring minimal error in voltage reference which is critical for precision applications.
  • Low Temperature Coefficient: With a temperature coefficient as low as 20ppm/°C, the MAX6030BEUR offers reliable performance over a wide temperature range, making it suitable for environments with varying temperatures.
  • Low Dropout Voltage: The low dropout voltage allows the voltage reference to maintain accurate output even with minimal difference between the input voltage and the output voltage, enhancing the efficiency of the overall system.
  • Supply Current: It operates with a low supply current, which is beneficial for power-sensitive applications, ensuring minimal power consumption without compromising performance.
  • Package: The component comes in a small SOT23 package, which is ideal for space-constrained applications.

Applications

The MAX6030BEUR is versatile and can be used in a variety of applications, including:

  • Data Conversion Systems
  • Precision Voltage Sources
  • Portable and Battery-Powered Equipment
  • Industrial Instrumentation
  • Medical Devices
  • Automotive Systems

Maxim Integrated's commitment to quality ensures that the MAX6030BEUR voltage reference meets the stringent requirements of high-precision electronic systems. With its combination of accuracy, stability, and low power consumption, this component is an excellent choice for designers looking to enhance the performance of their applications.

You May Also Be Interested in

ON Semiconductor
IC VREF SHUNT 2.5V 8SOIC
Lowest to $0.4764
ECAD model for LM285D-2.5G
Texas Instruments
High Precision Low Noise Low Dropout Voltage Reference | IC VREF SERIES 4.096V 8SOIC
Need more? Email Us
ECAD model for LM4140ACM-4.1
Maxim Integrated
IC VREF SHUNT 1.23V TO92-2
Need more? Email Us
ECAD model for ICL8069CCZQ
Maxim Integrated
IC VREF SHUNT 1.225V SOT23
Lowest to $2.2211
ECAD model for LM4041BEM3-1.2+T
ON Semiconductor
IC VREF SHUNT 1.235V 8SOIC
Need more? Email Us
ECAD model for LM285D-1.2G
Diodes Incorporated
IC VREF SHUNT ADJ SC59R
Lowest to $0.3728
ECAD model for AP432RG-7
Linear Technology
IC VREF SERIES 2.5V 8SOIC
Lowest to $20.6819
ECAD model for LT1461AIS8-2.5#PBF
Diodes Incorporated
IC VREF SHUNT 1.22V SOT23
Lowest to $0.8746
ECAD model for ZXRE125EFTA
Texas Instruments
IC VREF SHUNT ADJ SOT23-3
Lowest to $0.2439
ECAD model for TL432BCDBZR

Top Sellers

Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.8092
ECAD model for TPS82130SILR
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $23.6397
ECAD model for ICM-42688-P
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $5.0217 $65.2821
32+ $4.1214 $131.8848
49+ $3.9920 $195.6080
67+ $3.8627 $258.8009
87+ $3.7346 $324.9102
116+ $3.3478 $388.3448
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 34,000 pieces
MOQ: 13 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention