EN
  • EN
  • DE

MAX6030AEUR+T

Part No MAX6030AEUR+T
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Reference
Description IC VREF SERIES 3V SOT23-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Reference Type Series
Output Type Fixed
Nominal Output Voltage (Min/Fixed) 3V
Output Current 500μA
Tolerance ±0.2%
Temperature Coefficient 20ppm/°C
Noise - 0.1Hz to 10Hz 65μVp-p
Noise - 10Hz to 10kHz 150μVrms
Voltage - Input 3.2 V to 12.6 V
Operating Supply Current 35μA
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package SOT-23-3
Win Source Part Number 1069668-MAX6030AEUR+T
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX6030AEUR+T CAD Model

Description

Maxim Integrated MAX6030AEUR+T Voltage Reference

The MAX6030AEUR+T is a high-precision, low-dropout voltage reference from Maxim Integrated, designed to provide a stable and accurate reference voltage for various applications. This component is ideal for precision data converters, portable instrumentation, and industrial control systems where stability and accuracy are paramount.

Key Features

  • High Accuracy: The MAX6030AEUR+T offers an impressive initial accuracy of ±0.1%, ensuring precise voltage regulation for sensitive electronic circuits.
  • Low Temperature Coefficient: With a temperature coefficient as low as 20ppm/°C, this voltage reference maintains a consistent output despite temperature fluctuations, making it suitable for environments with varying temperatures.
  • Low Dropout Voltage: The device operates with a minimal dropout voltage, making it efficient for systems with a tight power supply margin.
  • Series Voltage Reference: As a series voltage reference, it offers a high output impedance and low noise, beneficial for high-resolution analog-to-digital conversions.
  • Stable with Capacitive Loads: The MAX6030AEUR+T is designed to be stable with capacitive loads, ensuring reliable performance in various circuit configurations.
  • Low Power Consumption: With a quiescent current of just 35μA, this voltage reference is optimized for battery-powered and energy-efficient applications.
  • Small Package: Available in a compact SOT-23 package, the MAX6030AEUR+T saves valuable board space in space-constrained designs.

Applications

  • Precision Data Converters
  • Battery-Powered Devices
  • Portable Instrumentation
  • Industrial Control Systems
  • Medical Devices

The MAX6030AEUR+T is part of Maxim Integrated's family of low-dropout, high-precision voltage references. Its combination of accuracy, stability, and power efficiency makes it a top choice for engineers and designers looking to enhance the performance of their electronic systems. Whether in industrial, medical, or consumer products, the MAX6030AEUR+T delivers the reliability and precision needed for critical applications.

You May Also Be Interested in

Maxim Integrated
IC VREF SERIES 0.24% 8SOIC
Need more? Email Us
Maxim Integrated
IC VREF SERIES 0.08% SOT23-6
Lowest to $2.5268
National Semiconductor (TI)
Precision Micropower Shunt Voltage Reference
Lowest to $1.6817
Maxim Integrated
2.048V ±0.2% 2.25V~5.5V 1mA Fixed SOT-23-3 Voltage Reference
Lowest to $2.3284
Texas Instruments
LM185-1.2QML MICROPOWER VOLTAGE
Need more? Email Us
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3
Need more? Email Us
Texas Instruments
IC VREF SERIES 8TSSOP
Lowest to $13.0971
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.3130
Sungine
Shunt Voltage Reference IC TO-92
Lowest to $0.3079

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.2917 $51.5004
29+ $3.5214 $102.1206
44+ $3.4114 $150.1016
61+ $3.3013 $201.3793
79+ $3.1913 $252.1127
105+ $2.8612 $300.4260
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,483 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess