EN
  • EN
  • DE

MAX6029EUK33-T

Part No MAX6029EUK33-T
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Reference
Description Ultra-Low-Power Precision Series Voltage Reference
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Voltage Reference
Manufacturer Maxim Integrated
Win Source Part Number 311798-MAX6029EUK33-T
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX6029EUK33-T CAD Model

Description

The MAX6029EUK33-T is a high-precision voltage reference component from Maxim Integrated, engineered to provide a stable and accurate reference voltage for various applications. This device is particularly suitable for battery-powered equipment, data acquisition systems, and precision analog-to-digital converters (ADCs) where consistent voltage is crucial for performance.

Key Features

  • Output Voltage: The MAX6029EUK33-T delivers a fixed output voltage of 3.3V, which is ideal for systems that require a standard 3.3V reference.
  • High Accuracy: With an initial accuracy of ±0.1%, this voltage reference ensures precise voltage for sensitive electronic circuits.
  • Low Temperature Coefficient: It boasts an excellent temperature coefficient of typically 20ppm/°C, ensuring minimal deviation in output voltage across a wide temperature range.
  • Low Dropout Voltage: The device operates with a very low dropout voltage, making it suitable for low-voltage applications and maximizing battery life.
  • Low Supply Current: The MAX6029EUK33-T is optimized for power-sensitive applications with a supply current of typically 45µA, which further extends battery life in portable devices.

Applications

  • Portable, Battery-Powered Devices
  • Data Acquisition Systems
  • Precision Analog-to-Digital Converters (ADCs)
  • Industrial and Process Control Systems
  • Medical Instruments

Package and Reliability

The MAX6029EUK33-T comes in a compact SOT-23 package, which is suitable for space-constrained applications. Its robust design ensures reliable operation over the industrial temperature range of -40°C to +85°C. The device's long-term stability and low noise output make it an excellent choice for high-precision applications.

Summary

In summary, the MAX6029EUK33-T from Maxim Integrated is a highly accurate, low-power voltage reference that offers a stable 3.3V output, making it an indispensable component in a wide array of electronic systems. Its precision, low temperature coefficient, and small form factor make it a versatile choice for designers looking to enhance the performance of their circuits.

You May Also Be Interested in

Sipex Corporation
Precision Adjustable Shunt Regulator
Need more? Email Us
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3
Need more? Email Us
Analog Devices Inc.
IC VREF SERIES 0.1% SOT23-6
Lowest to $6.9851
Hi-Sincerity Mocroelectronics
AJDUSTABLE SHUNT REGULATOR
Lowest to $62.6749
STMicroelectronics
IC VREF SHUNT ADJ 0.25% TO92-3
Need more? Email Us
National Semiconductor (TI)
Precision Micropower Series Voltage Reference
Lowest to $1.6667
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.0472
Texas Instruments
IC VREF SHUNT 2% TO92-3
Need more? Email Us
Maxim Integrated
2.048V ±0.2% 2.25V~5.5V 1mA Fixed SOT-23-3 Voltage Reference
Lowest to $2.3284

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $16.8832 $50.6496
8+ $13.8529 $110.8232
12+ $13.4200 $161.0400
16+ $12.9871 $207.7936
20+ $12.5542 $251.0840
27+ $11.2555 $303.8985
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,478 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess