EN
  • EN
  • DE

MAX6029EUK21+T

Part No MAX6029EUK21+T
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Reference
Description IC VREF SERIES 2.048V SOT23-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Reel - TR
Reference Type Series
Output Type Fixed
Output Voltage 2.048V
Output Current 4mA
Tolerance ±0.15%
Temperature Coefficient 30ppm/°C
Noise - 0.1Hz to 10Hz 30μVp-p
Noise - 10Hz to 10kHz 115μVrms
Voltage - Input 2.5 V ~ 12.6 V
Operating Supply Current 5.25μA
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package SC-74A, SOT-753
Manufacturer Package SOT-23-5
Win Source Part Number 704903-MAX6029EUK21+T
Series MAX series
Popularity Medium
Supply and Demand Status Balance
Family Name MAX6029
Introduction Date July 01, 2003
ECCN EAR99
Country of Origin Malaysia, Thailand
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian MAX6029EUK21+T CAD Model

Description

Product Overview: MAX6029EUK21+T Voltage Reference

The MAX6029EUK21+T is a precision, low-power, low-voltage, micro-power voltage reference from Maxim Integrated. This high-quality component is designed for portable and battery-powered applications where space is at a premium and power efficiency is crucial. The device comes in a tiny SOT-23 package, making it an ideal choice for space-constrained designs.

Key Features

  • High Accuracy: The MAX6029EUK21+T offers a precise reference voltage of 2.048V, which is ideal for 12-bit ADCs/DACs that require a 2V reference. Its high accuracy is maintained over the entire operating temperature range, ensuring reliable performance in various conditions.
  • Low Power Consumption: With a quiescent current of just 4μA (typical), this voltage reference helps to conserve battery life, making it suitable for long-lasting portable applications.
  • Stability: The component is designed to be stable with capacitive loads, ensuring a consistent output without the need for an external compensation capacitor.
  • Wide Operating Temperature Range: The MAX6029EUK21+T operates over the extended industrial temperature range of -40°C to +85°C, accommodating diverse environmental conditions.
  • Series Voltage Reference: It functions as a series voltage reference, meaning it can source and sink current, providing design flexibility.

Applications

The MAX6029EUK21+T is particularly well-suited for applications that demand high stability and accuracy with minimal power consumption. It is commonly used in:

  • Portable and Battery-Powered Devices
  • Data Converters (ADCs/DACs)
  • Energy Management
  • Medical Instruments
  • Industrial Control Systems

Quality and Reliability

Maxim Integrated is known for their commitment to quality, and the MAX6029EUK21+T is no exception. It is built to meet high standards of reliability and performance, backed by rigorous testing and quality control processes. With its combination of features, this voltage reference is an excellent choice for designers looking for a reliable and efficient solution for their precision voltage requirements.

You May Also Be Interested in

Maxim Integrated
IC VREF SERIES 0.24% 8SOIC
Need more? Email Us
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.2911
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3
Need more? Email Us
Sipex Corporation
Precision Adjustable Shunt Regulator
Need more? Email Us
Texas Instruments
IC VREF SHUNT 1% TO92-3
Need more? Email Us
Maxim Integrated
IC VREF SERIES 0.08% SOT23-6
Lowest to $2.7169
National Semiconductor (TI)
Precision Micropower Series Voltage Reference
Lowest to $1.6667
Texas Instruments
IC VREF SERIES 8TSSOP
Lowest to $13.0971
Analog Devices Inc.
IC VREF SERIES 0.2% 3DFN
Lowest to $72.0000

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $5.5856 $61.4416
26+ $4.5830 $119.1580
40+ $4.4398 $177.5920
54+ $4.2966 $232.0164
70+ $4.1534 $290.7380
94+ $3.7237 $350.0278
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,450 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess