EN
  • EN
  • DE

MAX6018BEUR21

Part No MAX6018BEUR21
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Reference
Description VOLTAGE REFERENCE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
Mfr Maxim Integrated
Package Bulk
Product Status Active
Reference Type Series
Output Type Fixed
Voltage - Output (Min/Fixed) 2.048V
Current - Output 1 mA
Tolerance ±0.4%
Temperature Coefficient 50ppm/°C
Noise - 0.1Hz to 10Hz 50µVp-p
Noise - 10Hz to 10kHz 175µVrms
Voltage - Input 2.25V ~ 5.5V
Current - Supply 6µA
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case TO-236-3, SC-59, SOT-23-3
Supplier Device Package SOT-23-3
Base Product Number MAX6018
Standard Package 197 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 631666-MAX6018BEUR21
Ultra Librarian 3D Model Ultra Librarian MAX6018BEUR21 CAD Model

Description

Maxim Integrated MAX6018BEUR21 Precision Voltage Reference

The MAX6018BEUR21 from Maxim Integrated is a high-precision voltage reference designed to provide a stable and accurate reference voltage for analog-to-digital converters (ADCs), digital-to-analog converters (DACs), and other precision circuit applications. This device is part of Maxim's family of low-dropout, micropower voltage references that offer excellent temperature stability and low noise performance.

Key Features

  • Precision Reference Voltage: The MAX6018BEUR21 provides a fixed output voltage of 2.048V, which is ideal for many 12-bit or 16-bit converters that require a 2V reference.
  • Low Dropout Voltage: This voltage reference operates with a very low dropout voltage, ensuring stable operation even with minimal headroom above the output voltage.
  • High Accuracy: It offers an initial accuracy of ±0.2% (max) and maintains high precision over temperature, load, and time.
  • Temperature Stability: The device features excellent temperature stability, with a typical drift of only 35ppm/°C, making it reliable for use in environments with varying temperatures.
  • Low Power Consumption: Designed for battery-powered and energy-efficient applications, the MAX6018BEUR21 has a quiescent current of typically 95µA, which helps to extend battery life.
  • Wide Operating Temperature Range: The device is specified for the extended industrial temperature range of -40°C to +85°C, allowing for use in harsh conditions.

Applications

The MAX6018BEUR21 is suitable for a wide range of applications, including:

  • Precision data acquisition systems
  • Portable instrumentation
  • Battery-powered devices
  • Medical equipment
  • Industrial control systems

Package and Availability

The device is available in a compact, 3-pin SOT-23 package, which is ideal for space-constrained applications. The MAX6018BEUR21 is part of Maxim Integrated's commitment to providing high-quality, reliable components for precision electronics design.

With its blend of accuracy, stability, and power efficiency, the MAX6018BEUR21 is a solid choice for designers looking to enhance the performance of their precision electronic systems.

You May Also Be Interested in

MICROSS/On Semiconductor
IC VREF SHUNT 3% TO92-3
Lowest to $1.1642
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3
Need more? Email Us
Texas Instruments
IC VREF SERIES 1.2V SOT23-6
Lowest to $2.9105
Analog Devices Inc.
VOLTAGE REFERENCE
Lowest to $4.3657
Sipex Corporation
Precision Adjustable Shunt Regulator
Need more? Email Us
Analog Devices Inc.
IC VREF SERIES 0.2% 3DFN
Lowest to $72.0000
STMicroelectronics
IC VREF SHUNT ADJ 0.25% TO92-3
Need more? Email Us
Texas Instruments
IC VREF SHUNT 2% TO92-3
Need more? Email Us
Maxim Integrated
IC VREF SERIES 0.24% 8SOIC
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess