EN
  • EN
  • DE

MAX6018BEUR18-T

Part No MAX6018BEUR18-T
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Reference
Description Precision, Micropower, 1.8V Supply, Low-Dropout, SOT23 Voltage Reference
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Voltage Reference
Manufacturer Maxim Integrated
Win Source Part Number 311797-MAX6018BEUR18-T
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX6018BEUR18-T CAD Model

Description

Maxim Integrated MAX6018BEUR18-T Voltage Reference

The MAX6018BEUR18-T is a precision, low-power, low-dropout voltage reference from Maxim Integrated. This component is designed to provide a stable and accurate reference voltage for various applications in the electronics industry, particularly those requiring high precision with minimal power consumption. The MAX6018BEUR18-T is a reliable choice for analog-to-digital converters (ADCs), digital-to-analog converters (DACs), and other sensitive electronic circuits.

Featuring a fixed output voltage of 1.8V, the MAX6018BEUR18-T maintains its accuracy over a wide range of operating conditions. The device offers an impressive initial accuracy of ±0.2% and can maintain its performance with a temperature coefficient as low as 35ppm/°C. This ensures that the reference voltage remains constant over the full operating temperature range, which is critical for applications where precision is paramount.

The MAX6018BEUR18-T operates from an input voltage range of 2.5V to 5.5V, making it versatile for use in systems with varying supply voltages. Its low dropout voltage allows it to function effectively even when the supply voltage is very close to the output voltage, which helps in conserving power in battery-operated devices. Additionally, its quiescent current is remarkably low, typically at 95µA, which further enhances its suitability for portable and low-power applications.

Maxim Integrated has packaged the MAX6018BEUR18-T in a small, 3-pin SOT-23 package, which is ideal for space-constrained designs. The compact form factor does not compromise the performance and reliability that designers have come to expect from Maxim Integrated products. Furthermore, the device is specified for the extended industrial temperature range of -40°C to +85°C, providing robust performance in diverse environmental conditions.

Overall, the MAX6018BEUR18-T is a high-quality, stable voltage reference that combines precision, low power consumption, and a small footprint, making it an excellent choice for precision analog applications across various industries, including automation, telecommunications, and consumer electronics.

You May Also Be Interested in

NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.0472
Maxim Integrated
2.048V ±0.2% 2.25V~5.5V 1mA Fixed SOT-23-3 Voltage Reference
Lowest to $2.3284
Sipex Corporation
Precision Adjustable Shunt Regulator
Need more? Email Us
Maxim Integrated
IC VREF SERIES 0.24% 8SOIC
Need more? Email Us
Sungine
Shunt Voltage Reference IC TO-92
Lowest to $0.3079
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.2911
Texas Instruments
IC VREF SERIES 0.05% SOT23-5
Lowest to $2.6195
Analog Devices Inc.
IC VREF SERIES 0.1% SOT23-6
Lowest to $6.9851
Texas Instruments
MICROPOWER VOLTAGE REFERENCES
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.2517 $50.0136
20+ $5.1296 $102.5920
31+ $4.9693 $154.0483
42+ $4.8090 $201.9780
54+ $4.6487 $251.0298
72+ $4.1678 $300.0816
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 22,514 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess