EN
  • EN
  • DE

MAX6018BEUR18+T

Part No MAX6018BEUR18+T
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Reference
Description V-Ref Precision 1.8V 1mA 3-Pin SOT-23 T/R / IC VREF SERIES 1.8V SOT23-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Reel package
Reference Type Series
Output Type Fixed
Output Voltage 1.8V
Output Current 1mA
Tolerance ±0.4%
Temperature Coefficient 50ppm/°C
Noise - 0.1Hz to 10Hz 45μVp-p
Noise - 10Hz to 10kHz 160μVrms
Voltage - Input 2 V ~ 5.5 V
Operating Supply Current 6μA
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package TO-236-3, SC-59, SOT-23-3
Manufacturer Package SOT-23-3
Win Source Part Number 786610-MAX6018BEUR18+T
Popularity Medium
Supply and Demand Status Limited
Family Name MAX6018
Introduction Date October 01, 2001
ECCN EAR99
Country of Origin Malaysia, Thailand
Halogen Free Compliant
Estimated EOL Date 2029
Ultra Librarian 3D Model Ultra Librarian MAX6018BEUR18+T CAD Model

Description

Maxim Integrated MAX6018BEUR18+T Voltage Reference

The MAX6018BEUR18+T is a high-precision, low-dropout, micropower voltage reference from Maxim Integrated. This component is designed to provide a stable and accurate reference voltage of 1.8V, which is essential for various applications that require precise voltage regulation such as data converters, portable instrumentation, and battery-powered devices.

This voltage reference comes in a compact SOT-23 package, making it ideal for space-constrained applications. The MAX6018BEUR18+T operates with a low supply current of only 35µA (typical), which is beneficial for extending battery life in portable applications. Despite its low power consumption, this device does not compromise on performance, featuring an impressive initial accuracy of ±0.2% and a low temperature coefficient of 100ppm/°C (max), ensuring reliability and consistency across a wide temperature range.

The MAX6018BEUR18+T offers excellent load regulation characteristics, which is crucial for maintaining a stable output voltage despite variations in load. Additionally, it provides a low dropout voltage, allowing it to function correctly even when the supply voltage is very close to the output voltage, further enhancing its versatility in different circuit configurations.

Maxim Integrated has designed the MAX6018BEUR18+T with robustness in mind, incorporating short-circuit protection and thermal shutdown features to safeguard the device under extreme conditions. This voltage reference is also characterized for the extended industrial temperature range (-40°C to +85°C), making it suitable for deployment in harsh environments.

For designers and engineers looking for a reliable and efficient voltage reference solution, the MAX6018BEUR18+T is an excellent choice. Its combination of high accuracy, low power consumption, and compact form factor makes it a valuable component in precision voltage regulation tasks within a multitude of electronic systems.

Whether it's implemented in sensitive medical equipment, precision measurement tools, or energy-conscious consumer electronics, the MAX6018BEUR18+T stands out as a high-quality voltage reference that will help ensure the optimal performance of your application.

You May Also Be Interested in

NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.0472
Texas Instruments
IC VREF SHUNT 1% TO92-3
Need more? Email Us
Texas Instruments
IC VREF SERIES 8TSSOP
Lowest to $13.0971
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.3130
Texas Instruments
IC VREF SERIES 1.2V SOT23-6
Lowest to $2.9105
Analog Devices Inc.
MSOP-8 Voltage Reference RoHS
Lowest to $9.3135
Maxim Integrated
IC VREF SERIES 0.08% SOT23-6
Lowest to $2.5268
Analog Devices Inc.
IC VREF SERIES 0.2% 3DFN
Lowest to $72.0000
National Semiconductor (TI)
Precision Micropower Series Voltage Reference
Lowest to $1.6667

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.4227 $51.9589
17+ $6.0904 $103.5368
26+ $5.9001 $153.4026
36+ $5.7097 $205.5492
46+ $5.5194 $253.8924
61+ $4.9485 $301.8585
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 22,514 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess