EN
  • EN
  • DE

MAX6018AEUR16+T

Part No MAX6018AEUR16+T
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Reference
Description IC VREF SERIES 1.6V SOT23-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Reference Type Series
Output Type Fixed
Nominal Output Voltage (Min/Fixed) 1.6V
Output Current 1mA
Tolerance ±0.2%
Temperature Coefficient 50ppm/°C
Noise - 0.1Hz to 10Hz 40μVp-p
Noise - 10Hz to 10kHz 150μVrms
Voltage - Input 1.8 V to 5.5 V
Operating Supply Current 6μA
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package SOT-23-3
Win Source Part Number 1069649-MAX6018AEUR16+T
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX6018AEUR16+T CAD Model

Description

Product Overview: MAX6018AEUR16+T from Maxim Integrated

The MAX6018AEUR16+T is a precision, low-power, low-dropout voltage reference from Maxim Integrated. This device is part of Maxim's extensive line of voltage references that are designed for high-performance analog circuits. The MAX6018AEUR16+T is ideal for precision data converters, portable instrumentation, and industrial control systems, among other applications that require a stable and accurate reference voltage.

Key Features

  • Output Voltage: The MAX6018AEUR16+T provides a fixed output voltage of 1.6V, suitable for a variety of applications that require a low voltage reference.
  • High Accuracy: This device offers an initial accuracy of ±0.2% (max), ensuring precise voltage references for critical applications.
  • Low Dropout Voltage: It has a low dropout voltage, which means it can maintain accurate output even when the supply voltage is very close to the output voltage, making it highly efficient for battery-powered devices.
  • Low Power Consumption: The MAX6018AEUR16+T is designed for power-sensitive applications, with a quiescent current as low as 95µA, which helps to extend battery life in portable devices.
  • Temperature Stability: The temperature coefficient is as low as 75ppm/°C, ensuring reliable performance over a wide temperature range.
  • Package: It comes in a compact SOT-23 package, which is ideal for space-constrained applications.
  • Automotive Qualification: This device is automotive-qualified, making it suitable for use in harsh automotive environments.

Applications

Due to its high accuracy and low power consumption, the MAX6018AEUR16+T is well-suited for a variety of applications, including:

  • Precision data converters
  • Battery-powered devices
  • Portable instrumentation
  • Industrial control systems
  • Automotive electronics

Conclusion

The MAX6018AEUR16+T voltage reference from Maxim Integrated is a robust, precise, and efficient solution for applications that demand a stable reference voltage. Its low dropout voltage and low quiescent current make it an excellent choice for battery-operated devices, while its high accuracy and temperature stability ensure reliable performance in a variety of conditions.

You May Also Be Interested in

Texas Instruments
IC VREF SHUNT 2% TO92-3
Need more? Email Us
National Semiconductor (TI)
Precision Micropower Shunt Voltage Reference
Lowest to $1.6817
MICROSS/On Semiconductor
IC VREF SHUNT 3% TO92-3
Lowest to $1.1642
Sungine
Shunt Voltage Reference IC TO-92
Lowest to $0.3079
National Semiconductor (TI)
Precision Micropower Series Voltage Reference
Lowest to $1.6667
Texas Instruments
IC VREF SERIES 0.2% SOT23-5
Need more? Email Us
Maxim Integrated
IC VREF SERIES 0.08% SOT23-6
Lowest to $2.5268
Renesas Electronics America
1.25V 2.7V~5.5V 7mA Voltage Reference RoHS
Lowest to $14.5523
International Rectifier
LOW -VOLTAGE ADJUSTABLE PRECISION SHUNT REGULATOR
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $3.9367 $51.1771
31+ $3.2301 $100.1331
48+ $3.1292 $150.2016
67+ $3.0282 $202.8894
86+ $2.9273 $251.7478
115+ $2.6245 $301.8175
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,253 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess