EN
  • EN
  • DE

MAX6012BEUR-T

Part No MAX6012BEUR-T
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Reference
Description IC VREF SERIES 1.247V SOT23-3
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Reference Type Series
Output Type Fixed
Nominal Output Voltage (Min/Fixed) 1.247V
Output Current 500μA
Tolerance ±0.48%
Temperature Coefficient 30ppm/°C
Noise - 0.1Hz to 10Hz 12μVp-p
Noise - 10Hz to 10kHz 65μVrms
Voltage - Input 2.5 V to 12.6 V
Operating Supply Current 35μA
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package SOT-23-3
Win Source Part Number 1069647-MAX6012BEUR-T
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian MAX6012BEUR-T CAD Model

Description

Maxim Integrated MAX6012BEUR-T Precision Voltage Reference

The MAX6012BEUR-T is a high-quality precision voltage reference component manufactured by Maxim Integrated, a company well-known for its innovative analog and mixed-signal engineering solutions. This compact, highly reliable device offers a fixed voltage output of 1.25V, which is crucial for various applications that require a stable reference voltage for accurate analog-to-digital conversion.

Designed with advanced circuitry, the MAX6012BEUR-T boasts an impressive low temperature coefficient of just 50ppm/°C (max) over the full automotive temperature range of -40°C to +125°C. This ensures minimal deviation in output voltage with changes in temperature, making it suitable for precision applications in harsh environments.

One of the key features of this voltage reference is its low dropout voltage, which allows the device to maintain a stable output even with minimal difference between the input voltage and the output voltage. This makes it highly efficient for battery-powered devices where power conservation is critical.

The MAX6012BEUR-T comes in a compact SOT-23 package, occupying minimal space on a printed circuit board and making it an ideal choice for space-constrained applications. Its small size does not compromise its performance, as it provides a low output noise of only 60µVP-P (0.1Hz to 10Hz), ensuring a clean and stable voltage reference for high-precision circuits.

Moreover, the device offers excellent load regulation characteristics, which is essential for maintaining a constant voltage reference despite variations in load current. With a wide supply voltage range from 2.7V to 12.6V, the MAX6012BEUR-T is versatile and can be integrated into a broad array of electronic systems.

The MAX6012BEUR-T is suitable for multiple applications, including data acquisition systems, portable instrumentation, A/D and D/A converters, and battery-operated equipment. Its combination of precision, stability, and low power consumption makes it a reliable choice for engineers and designers looking to enhance the performance of their electronic products.

As a testament to its quality and reliability, the MAX6012BEUR-T is also supported by Maxim Integrated's commitment to providing robust technical support and extensive documentation, ensuring that integrating this voltage reference into your design is as seamless as possible.

You May Also Be Interested in

Maxim Integrated
IC VREF SERIES 0.24% 8SOIC
Need more? Email Us
Renesas Electronics America
1.25V 2.7V~5.5V 7mA Voltage Reference RoHS
Lowest to $14.5523
Analog Devices Inc.
IC VREF SERIES 0.1% SOT23-6
Lowest to $6.9851
Texas Instruments
MICROPOWER VOLTAGE REFERENCES
Need more? Email Us
Hi-Sincerity Mocroelectronics
AJDUSTABLE SHUNT REGULATOR
Lowest to $62.6749
Sungine
Shunt Voltage Reference IC TO-92
Lowest to $0.3079
Texas Instruments
IC VREF SERIES 0.15% DIE
Need more? Email Us
Texas Instruments
IC VREF SERIES 0.2% SOT23-5
Need more? Email Us
MICROSS/On Semiconductor
IC VREF SHUNT 3% TO92-3
Lowest to $1.1642

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.6633 $58.2155
75+ $1.3648 $102.3600
115+ $1.3221 $152.0415
160+ $1.2795 $204.7200
205+ $1.2368 $253.5440
275+ $1.1089 $304.9475
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,200 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess