EN
  • EN
  • DE

MAX6010BEUR+T

Part No MAX6010BEUR+T
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Reference
Description 30ppm/°C Drift, 3.9µA, SOT23-3, SC70-3, UQFN-8 Series Voltage Reference 3-SOT-23 -40 to 125
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package SOT-23-3
Max Input Voltage 5.5 V
Maximum Operating Temperature 85 °C
Max Output Current 7 mA
Max Supply Current 5 µA
Min Input Voltage 3.2 V
Min Operating Temperature -40 °C
Min Output Voltage 3 V
Mount Surface Mount
Number of Pins 3
Operating Supply Current 6 µA
Output Current 7 mA
Output Type Fixed
Output Voltage 3 V
Packaging Cut Tape
Radiation Hardening No
Reference Type Series
RoHS Compliant
Temperature Coefficient 50 ppm/°C
Tolerance 0.4 %
Win Source Part Number 1075532-MAX6010BEUR+T
Categories PMIC - Voltage Reference
Manufacturer Maxim Integrated
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MAX6010BEUR+T CAD Model

Description

The MAX6010BEUR+T is a high-quality precision voltage reference from Maxim Integrated, designed to provide a stable and accurate reference voltage for various applications, including data converters, power supplies, and general analog circuits. This device is particularly well-suited for portable and battery-powered equipment due to its low power consumption and small footprint.

Key Features

  • Output Voltage: The MAX6010BEUR+T provides a fixed output voltage of 1.0V, which is precise and stable over temperature and time.
  • High Accuracy: It offers an initial accuracy of ±0.2% (max) and excellent temperature stability of ±50ppm/°C (max), ensuring reliable performance in critical applications.
  • Low Dropout Voltage: The low dropout voltage feature allows the reference to operate with a minimal difference between the input voltage and the output voltage, making it suitable for low-voltage operations.
  • Low Power Consumption: With a supply current of only 35µA (max), the device is optimized for battery-powered and energy-efficient systems.
  • Small Package: Available in a SOT-23 package, the MAX6010BEUR+T is designed for space-constrained applications, providing a compact solution without compromising on performance.
  • Temperature Range: The device is operational over the extended industrial temperature range of -40°C to +85°C, making it versatile for use in a wide range of environments.

Applications

The MAX6010BEUR+T is ideal for a variety of applications that require a stable reference voltage. These include:

  • Portable and Battery-Powered Devices
  • Data Acquisition Systems
  • Industrial Process Control
  • Precision Instrumentation
  • Automotive Electronics

Conclusion

The MAX6010BEUR+T from Maxim Integrated stands out as a precise and reliable voltage reference solution that combines high accuracy with low power consumption and a compact form factor. Its robustness and versatility make it an excellent choice for designers looking to enhance the performance of their analog circuits across a broad range of applications.

You May Also Be Interested in

Maxim Integrated
2.048V ±0.2% 2.25V~5.5V 1mA Fixed SOT-23-3 Voltage Reference
Lowest to $2.3284
Analog Devices Inc.
MSOP-8 Voltage Reference RoHS
Lowest to $9.3135
National Semiconductor (TI)
Precision Micropower Series Voltage Reference
Lowest to $1.6667
Texas Instruments
LM185-1.2QML MICROPOWER VOLTAGE
Need more? Email Us
International Rectifier
LOW -VOLTAGE ADJUSTABLE PRECISION SHUNT REGULATOR
Need more? Email Us
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.2911
Texas Instruments
IC VREF SERIES 0.05% SOT23-5
Lowest to $2.6195
STMicroelectronics
IC VREF SHUNT ADJ 0.25% TO92-3
Need more? Email Us
Sungine
Shunt Voltage Reference IC TO-92
Lowest to $0.3079

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
28+ $1.8281 $51.1868
67+ $1.5000 $100.5000
104+ $1.4531 $151.1224
143+ $1.4063 $201.1009
184+ $1.3593 $250.1112
247+ $1.2187 $301.0189
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,563 pieces
MOQ: 28 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess