EN
  • EN
  • DE

MAX6009AEUR+T

Part No MAX6009AEUR+T
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Reference
Description IC VREF SHUNT 3V SOT23-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Reference Type Shunt
Output Type Fixed
Nominal Output Voltage (Min/Fixed) 3V
Output Current 2mA
Tolerance ±0.2%
Temperature Coefficient 30ppm/°C
Noise - 0.1Hz to 10Hz 75μVp-p
Current - Cathode 1μA
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package SOT-23-3
Win Source Part Number 1069643-MAX6009AEUR+T
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX6009AEUR+T CAD Model

Description

Introducing the MAX6009AEUR+T Voltage Reference from Maxim Integrated

The MAX6009AEUR+T is a precision, low-power, low-dropout voltage reference from Maxim Integrated. This component is part of their extensive range of voltage references designed to offer stable and reliable performance for a wide array of electronic applications. The MAX6009AEUR+T is particularly well-suited for portable and battery-powered devices, where power efficiency is paramount.

Key Features

  • Precision Output: The MAX6009AEUR+T offers a fixed output voltage of 2.048V with an impressive initial accuracy of ±0.2%.
  • Low Dropout Voltage: This voltage reference operates with a very low dropout voltage, ensuring stable performance even with minimal input-to-output differential.
  • Low Power Consumption: With a quiescent current of just 5µA (typical), it is optimized for power-sensitive applications.
  • Temperature Stability: The device provides excellent temperature stability, with only 50ppm/°C (max) deviation over the entire operating temperature range.
  • Small Package: The MAX6009AEUR+T comes in a compact SOT-23 package, making it ideal for space-constrained applications.

Applications

The MAX6009AEUR+T is versatile and can be used in various applications, including:

  • Battery-Powered Equipment
  • Data Acquisition Systems
  • Portable Instrumentation
  • Medical Devices
  • Industrial Controls

Reliability and Quality

Maxim Integrated is known for its commitment to quality and reliability, and the MAX6009AEUR+T is no exception. This voltage reference is designed to meet the stringent requirements of industrial and commercial applications, ensuring consistent performance and longevity.

Whether you are designing a precision measurement device or looking to enhance the stability of your power management system, the MAX6009AEUR+T offers a reliable solution that combines accuracy with energy efficiency. Its small footprint and robust performance make it an excellent choice for engineers and designers looking to optimize their systems without compromising on quality.

Ordering Information

The MAX6009AEUR+T is available in tape and reel format, denoted by the '+T' suffix, facilitating easy integration into automated manufacturing processes. For detailed specifications and ordering information, visit Maxim Integrated's official website or contact their sales team.

You May Also Be Interested in

Hi-Sincerity Mocroelectronics
AJDUSTABLE SHUNT REGULATOR
Lowest to $62.6749
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.3130
Texas Instruments
IC VREF SHUNT 1% TO92-3
Need more? Email Us
Texas Instruments
IC VREF SERIES 0.05% SOT23-5
Lowest to $2.6195
Analog Devices Inc.
IC VREF SERIES 0.2% 3DFN
Lowest to $72.0000
Maxim Integrated
2.048V ±0.2% 2.25V~5.5V 1mA Fixed SOT-23-3 Voltage Reference
Lowest to $2.3284
Texas Instruments
MICROPOWER VOLTAGE REFERENCES
Need more? Email Us
Texas Instruments
LM185-1.2QML MICROPOWER VOLTAGE
Need more? Email Us
National Semiconductor (TI)
Precision Micropower Series Voltage Reference
Lowest to $1.6667

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.2182 $50.6184
29+ $3.4611 $100.3719
45+ $3.3529 $150.8805
62+ $3.2448 $201.1776
80+ $3.1366 $250.9280
107+ $2.8122 $300.9054
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess