Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
Mfr Maxim Integrated
Series Automotive, AEC-Q100
Package Bulk
Product Status Active
Reference Type Shunt
Output Type Fixed
Voltage - Output (Min/Fixed) 2.5V
Current - Output 20 mA
Tolerance ±0.5%
Temperature Coefficient 75ppm/°C
Noise - 0.1Hz to 10Hz 60µVp-p
Current - Cathode 1 µA
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case TO-236-3, SC-59, SOT-23-3
Supplier Device Package SOT-23-3
Base Product Number MAX6008
Standard Package 300 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 704886-MAX6008BEUR
Ultra Librarian 3D Model Ultra Librarian MAX6008BEUR CAD Model

Description

Introducing the MAX6008BEUR Precision Voltage Reference from Maxim Integrated

The MAX6008BEUR is a high-quality, precision voltage reference component designed by Maxim Integrated, a company known for its innovative and reliable integrated circuits. This precision voltage reference is a crucial component for various applications that require a stable and accurate reference voltage, such as data converters, battery-powered devices, and precision measurement instruments.

Key Features

  • Stable Voltage Output: The MAX6008BEUR provides a fixed output voltage of 1.25V, which is essential for maintaining consistent performance in sensitive electronic circuits.
  • Low Dropout Voltage: This device operates with a very low dropout voltage, ensuring that it can maintain its output stability even with minimal difference between the input and output voltages.
  • High Accuracy: With an initial accuracy of ±0.2% and a temperature coefficient of just 50ppm/°C, the MAX6008BEUR is designed for applications where precision is paramount.
  • Low Power Consumption: It is optimized for low-power operations, making it an ideal choice for battery-operated devices where power efficiency is critical.
  • Compact Package: The device comes in a small SOT-23 package, allowing for efficient use of space on printed circuit boards (PCBs).

Applications

The MAX6008BEUR is versatile and can be used in a wide range of applications, including:

  • Portable and battery-powered devices
  • Data acquisition systems
  • Analog-to-digital and digital-to-analog converters
  • Industrial control systems
  • Precision instrumentation

Reliability and Quality

Maxim Integrated is committed to delivering products that meet the highest standards of quality and reliability. The MAX6008BEUR is no exception, offering excellent thermal stability and long-term reliability for critical applications where consistent performance is a must.

With its combination of precision, low power consumption, and compact design, the MAX6008BEUR voltage reference from Maxim Integrated is an excellent choice for designers looking to enhance the accuracy and stability of their electronic systems.

You May Also Be Interested in

Texas Instruments
LM4051 Precision Micropower Shunt Voltage Reference
Need more? Email Us
ECAD model for LM4051BEM3X-ADJ
NOVOSENSE
0.2% ACCURACY 35PPM 3V REF
Need more? Email Us
ECAD model for NSREF3030-DSTR
NOVOSENSE
0.2% ACCURACY 15PPM 1.2V REF
Need more? Email Us
ECAD model for NSREF3112-DSTR
National Semiconductor (TI)
Precision Micropower Series Voltage Reference
Need more? Email Us
ECAD model for LM4128CQ1MF2.5
Texas Instruments
Precision Micropower Shunt Voltage Reference
Lowest to $1.0773
ECAD model for LM4040AIM3X-3.0
Texas Instruments
LM4041 Precision Micropower Shunt Voltage Reference
Lowest to $1.4029
ECAD model for LM4041AIM3X-1.2
Texas Instruments
LM4050/LM4050Q Precision Micropower Shunt Voltage Reference
Need more? Email Us
ECAD model for LM4050CEM3X-4.1
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.3260
ECAD model for TL431SDT
Texas Instruments
Low-Noise, Very Low Drift, Precision VOLTAGE REFERENCE
Lowest to $1.1734
ECAD model for REF5040AIDRG4

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.3591
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $6.2243
ECAD model for BMI088
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0228
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7455
ECAD model for FT232RL-REEL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.0697
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.4485
ECAD model for FT4232HL-REEL
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADWR
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.9022
ECAD model for BMI160
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.7977
ECAD model for AR8033-AL1A
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4788
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.2286 $50.7432
29+ $3.4696 $100.6184
45+ $3.3612 $151.2540
62+ $3.2528 $201.6736
80+ $3.1444 $251.5520
107+ $2.8191 $301.6437
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 2,300 pieces
MOQ: 12 pcs
Order Increment : 1 pezzo
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention