EN
  • EN
  • DE

MAX5977AETP+T

Part No MAX5977AETP+T
Manufacturer Maxim Integrated
Catalog PMIC - Hot Swap Controllers
Description IC CTLR SNGL-CH HOT-SWAP 20TQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Type Hot Swap Controller
Number of Channels 1
Applications General Purpose
Features Auto Retry
Programmable Features Circuit Breaker, OVP, UVLO
Supply Voltage - Operating 2.7 V to 16 V
Temperature Range - Operating -40°C to 85°C
Operating Supply Current 734μA
Mounting SMD (SMT)
Case / Package 20-TQFN (4x4)
Feature Pins BIAS, CAL, CALSENSE, CSOUT, /FAULT, FCOMP, OV, PG, PWR, REG, SCOMP, SOURCE, UV
Win Source Part Number 1069624-MAX5977AETP+T
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX5977AETP+T CAD Model

Description

Maxim Integrated MAX5977AETP+T Product Overview

The MAX5977AETP+T from Maxim Integrated is a high-performance, single-channel, hot-swap controller designed to manage the safe insertion and removal of circuit boards from live backplane systems. This device is particularly suitable for network servers, storage systems, and telecommunications equipment, where system uptime and reliability are paramount.

Equipped with integrated MOSFETs, this hot-swap controller provides a controlled inrush current to the load during startup, preventing glitches on the supply rail which could disrupt the operation of other boards and systems. The MAX5977AETP+T operates over a wide supply voltage range from 1V to 16V, making it versatile for various applications.

One of the key features of the MAX5977AETP+T is its programmable overcurrent protection. This function safeguards the system from excessive current draw that could lead to overheating and potential damage. The device also includes undervoltage and overvoltage lockout protection, ensuring that the power supply remains within safe operating limits.

The MAX5977AETP+T provides a fault signal output that can alert the system to potential issues, allowing for swift intervention and maintenance. This feature is crucial for maintaining system integrity and reducing downtime in critical applications.

The device comes in a compact, 20-pin TQFN package with an exposed pad, which aids in thermal management by efficiently dissipating heat away from the device. This is especially beneficial in environments where space is at a premium and thermal performance is essential.

Maxim Integrated has designed the MAX5977AETP+T with simplicity in mind, requiring minimal external components to function. This makes it a cost-effective solution for hot-swap applications, reducing both the bill of materials and the complexity of the design.

In summary, the MAX5977AETP+T hot-swap controller is a robust and reliable solution for managing power distribution in high-availability systems. Its wide range of features and protections ensures that it can be deployed in the most demanding environments, maintaining system stability and protecting valuable equipment.

You May Also Be Interested in

Maxim Integrated
IC HOT PLUG CTRLR PCI EXP 80TQFP
Need more? Email Us
Monolithic Power Systems Inc.
3V-15V, 1A- 5A PROGRAMMABLE CURR / Switching Regulator IC Output
Lowest to $2.0333
Microchip Technology
IC HOT SWAP CTRLR GP 8SOIC
Lowest to $4.6568
Analog Devices Inc.
IC HOT SWAP CTRLR GP 38QFN
Lowest to $64.0299
Texas Instruments
IC HOT SWAP CTRLR GP 20TSSOP
Lowest to $5.7880
Monolithic Power Systems Inc.
16V, 50A, 1M RDS(ON), HOT-SWAP I
Lowest to $8.5745
Analog Devices Inc.
IC HOT SWAP CTRLR GP 16DFN
Lowest to $23.1818
Monolithic Power Systems Inc.
IC HOT SWAP CTRLR GP 22QFN
Lowest to $1.4662
Monolithic Power Systems Inc.
60V, 15A, 7M RDS(ON)HOT-SWAP INT
Lowest to $37.8359

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.3622 $60.5196
42+ $2.7593 $115.8906
65+ $2.6727 $173.7255
90+ $2.5860 $232.7400
116+ $2.5006 $290.0696
155+ $2.2419 $347.4945
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,950 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess