EN
  • EN
  • DE

MAX5972BETE+T

Part No MAX5972BETE+T
Manufacturer Maxim Integrated
Catalog PMIC - Power Over Ethernet (PoE) Controllers
Description IC POE CNTRL IEEE 802 TQFN / Power Over Ethernet Controller Channel
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Power Over Ethernet (PoE) Controllers
Mfr Maxim Integrated
Series *
Package Tape & Reel
Product Status Active
Base Product Number MAX5972
Standard Package 2,500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Win Source Part Number 212955-MAX5972BETE+T
Ultra Librarian 3D Model Ultra Librarian MAX5972BETE+T CAD Model

Description

Maxim Integrated MAX5972BETE+T Power Over Ethernet (PoE) Controller

The MAX5972BETE+T from Maxim Integrated is a highly integrated, IEEE 802.3at-compliant, Power over Ethernet (PoE) interface controller designed to facilitate the delivery of power over Ethernet cabling to powered devices (PDs). This advanced PoE controller is particularly suitable for applications such as wireless access points, IP phones, and IP cameras, where it simplifies the task of providing power and data over a single Ethernet cable.

With its wide input voltage range of 36V to 57V, the MAX5972BETE+T offers a flexible solution for systems that require compliance with the IEEE 802.3at standard, which allows for up to 25.5W of power per port. The device is capable of supporting both PoE (IEEE 802.3af) and PoE+ (IEEE 802.3at) powered devices, making it a versatile option for a variety of network equipment.

The MAX5972BETE+T integrates a high-performance, current-mode, DC-DC controller that is optimized for isolated converter topologies. It also includes a 100V, 0.5Ω, N-channel MOSFET that serves as an ideal power switch, ensuring efficient power delivery and protection for the system. The device's comprehensive protection features include overcurrent protection, overvoltage protection, and thermal shutdown, which contribute to the robustness and reliability of the end application.

One of the key advantages of the MAX5972BETE+T is its support for high-power applications with minimal external components, which can lead to cost savings and reduced board space. The controller comes in a compact, thermally enhanced, 16-pin TQFN package, which is suitable for space-constrained environments.

For ease of integration into existing designs, the MAX5972BETE+T includes an integrated detection and classification engine, ensuring seamless identification and categorization of connected PDs according to their power requirements. Additionally, it features an adjustable inrush current limit and a programmable power-up time, allowing designers to tailor the power-up characteristics to the specific needs of their application.

In summary, the MAX5972BETE+T from Maxim Integrated is a robust, feature-rich PoE controller that offers designers a high degree of flexibility and reliability for developing PoE-enabled devices that meet the evolving demands of networked power applications.

You May Also Be Interested in

Monolithic Power Systems Inc.
QUAD-PORT, IEEE 802.3AF/AT-COMPL
Lowest to $1.9090
National Semiconductor (TI)
SWITCHING CONTROLLER, CURRENT-MO
Lowest to $4.2435
Analog Devices Inc.
IC POE CNTRL 1 CHANNEL 28QFN
Lowest to $80.0000
Innovisionsemi
Need more? Email Us
Analog Devices Inc.
IC POE CNTRL 1 CHANNEL 38QFN
Lowest to $5.6779
Analog Devices Inc.
IC POE CNTRL 1 CHANNEL 32DFN
Lowest to $14.5523
Maxim Integrated
IC POE CNTRL 1 CHANNEL 16TQFN
Lowest to $6.0510
ON Semiconductor
IC POE CNTRL 1 CHANNEL 8SOIC
Need more? Email Us
AVAGO TECHNOLOGIES LIMITED
8-CHANNEL POWER ETHERNET PSE Power Over Ethernet Controller 8 Channel
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $102.3134 $102.3134
2+ $99.1152 $198.2304
3+ $95.9181 $287.7543
4+ $92.7211 $370.8844
5+ $83.1288 $415.6440
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,500 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess