EN
  • EN
  • DE

T520T107M004AE070

Part No T520T107M004AE070
Manufacturer Kemet
Catalog Tantalum - Polymer Capacitors
Description CONDUCTIVE POLYMER CHIP CAPACITORS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Kemet
Category Capacitors
Family Tantalum - Polymer Capacitors
Win Source Part Number 195839-T520T107M004AE070
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian T520T107M004AE070 CAD Model

Description

The Kemet T520T107M004AE070 is a high-performance solid electrolytic capacitor designed for demanding applications requiring stability and low ESR. As part of the T520 series, it features a Polymer Hermetic Molded Chip construction, offering superior performance over traditional MnO2 capacitors.

Applications

  • DC-DC Converters
  • Power Management Units
  • High Ripple Current Applications
  • Filtering and Decoupling in Power Supplies
  • High-Speed Digital Circuits

Features

  • Capacitance: 100µF
  • Voltage Rating: 4V
  • ESR (Equivalent Series Resistance): 70 mΩ
  • Tolerance: ±20%
  • Operating Temperature Range: -55°C to +125°C
  • Case Size: EIA 7343-20
  • Termination: Standard Termination
  • RoHS Compliant

Benefits

  • Low ESR: Minimizes power loss and heat generation, increasing efficiency.
  • High Ripple Current Capability: Provides stable performance under high current conditions, extending the lifespan of the capacitor.
  • Stable Performance: Polymer cathode provides excellent capacitance retention and stability across a wide temperature range.
  • Long Lifespan: Robust design and materials contribute to a longer operational life, reducing the need for replacements.
  • Compact Size: Efficient use of board space due to the capacitor's molded chip design.

Additional Details

The T520T107M004AE070 capacitor utilizes a conductive polymer cathode, providing advantages over traditional MnO2 capacitors, particularly in ESR and voltage derating characteristics. With a capacitance of 100µF, it effectively filters and stores energy. The 4V voltage rating makes it suitable for low-voltage power systems. Its low ESR of 70 mΩ minimizes power losses and heat, ensuring reliable operation in demanding circuits. It's designed for surface mount technology (SMT) and adheres to industry-standard dimensions for easy integration into automated assembly processes.

The high operating temperature range (-55°C to +125°C) makes it suitable for use in harsh environments. The Polymer Hermetic Molded Chip construction provides enhanced protection against moisture and environmental factors, further increasing its reliability. The T520T107M004AE070 is an excellent choice for applications requiring high performance, stability, and longevity in a compact form factor.

You May Also Be Interested in

Panasonic
Cap Tant Polymer 330uF 6.3VDC D3L CASE 20% (7.3 X 4.3 X 2.8mm) SMD 7343 0.04 Ohm 105°C T/R / Polymer Tantalum Capacitors 330UF 6.3V 2917
Lowest to $1.1642
Kemet
CAP TANTALUM 100UF 16V 2917
Lowest to $1.3834
Kemet
Polymer Tantalum Capacitors 47UF 16V 2917
Need more? Email Us
AVX Corporation
Polymer Tantalum Capacitors 47UF 6.3V 1210
Lowest to $0.3174
AVX Corporation
Polymer Tantalum Capacitors 330UF 6.3V 2917
Lowest to $1.1771
Panasonic
Polymer Tantalum Capacitors 220UF 2.5V 1411
Lowest to $0.8186
Panasonic
Polymer Tantalum Capacitors 220UF 4V 1411
Lowest to $0.8442
AVX Corporation
Polymer Tantalum Capacitors 33UF 6.3V 1210
Lowest to $0.4726
Kemet
Polymer Tantalum Capacitors 150UF 10V 2917
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess