EN
  • EN
  • DE
  • IT

MAX5969AETB+T

Part No MAX5969AETB+T
Manufacturer Maxim Integrated
Catalog PMIC - Power Over Ethernet (PoE) Controllers
Description IC CTLR INTERFACE W/MOSF 10TDFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Type Controller (PD)
Number of Channels 1
Maximum Power Dissipation 25.5W
Internal Switch(s) Yes
Auxiliary Sense Yes
Standards 802.3at (PoE+), 802.3af (PoE)
Supply Voltage - Operating 40 V to 60 V
Operating Supply Current 270μA
Temperature Range - Operating -40°C to 85°C
Case / Package 10-TDFN-EP (3x3)
Win Source Part Number 1069616-MAX5969AETB+T
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX5969AETB+T CAD Model

Description

Maxim Integrated MAX5969AETB+T Hot-Swap Controllers

The MAX5969AETB+T from Maxim Integrated is a sophisticated hot-swap controller designed to regulate power supply insertions and removals within high-availability systems. This compact and efficient device is specifically engineered to provide safe board insertion and power-up for network and storage servers, telecom equipment, and base stations, ensuring the integrity of the electronic system during these critical moments.

Enclosed in a TQFN-10 package, the MAX5969AETB+T boasts an array of features that make it an essential component for managing power distribution. It operates with an input voltage range of 1V to 76V, which provides a wide scope of compatibility with various power systems. The device supports an adjustable overcurrent protection threshold, which is crucial for preventing damage due to excessive current draw.

One of the key functionalities of the MAX5969AETB+T is its integrated charge pump that controls the external N-channel MOSFETs. This charge pump ensures that the MOSFETs are adequately driven, thus providing a smooth hot-swap operation. The device also includes accurate analog current monitoring, which is vital for system diagnostics and management.

The MAX5969AETB+T's programmable fault timer and auto-retry feature contribute to its reliability and robustness. In the event of a fault condition, the device will attempt to rectify the situation by retrying, which can help to minimize system downtime and maintain operational efficiency. Furthermore, the device is equipped with a thermal shutdown mechanism to protect against overheating, enhancing the safety of the system it is integrated into.

Maxim Integrated's commitment to quality is evident in the MAX5969AETB+T's design, which is made to meet the stringent requirements of enterprise-level hardware. Its compact form factor, coupled with its advanced feature set, makes it a prime choice for engineers looking to implement hot-swap capabilities into their designs with confidence.

Overall, the MAX5969AETB+T provides a reliable and robust solution for power management, ensuring systems remain operational and protected during hot-swap events, making it an invaluable component in the realm of high-availability electronic systems.

You May Also Be Interested in

Skyworks Solutions Inc.
IC POE CNTRL 4 CHANNEL 40QFN / Power Over Ethernet Controller 4 Channel 802.3at (PoE+), 802.3af (PoE) 40-QFN (6x6)
Need more? Email Us
Skyworks Solutions Inc.
IC POE CNTRL 1 CHANNEL 20QFN / Power Over Ethernet Controller 1 Channel 802.3af (PoE) 20-QFN (5x5)
Need more? Email Us
Skyworks Solutions Inc.
IC POE CNTRL 1 CHANNEL 20QFN / Power Over Ethernet Controller 1 Channel 802.3af (PoE) 20-QFN (5x5)
Need more? Email Us
Texas Instruments
SWITCHING CONTROLLER, CURRENT-MO / Power Over Ethernet Controller Channel
Lowest to $2.9925
ON Semiconductor
IC POE CNTRL 1 CHANNEL 8SOIC
Need more? Email Us
Skyworks Solutions Inc.
IC POE CNTRL 1 CHANNEL 20QFN / Power Over Ethernet Controller 1 Channel 802.3af (PoE) 20-QFN (5x5)
Need more? Email Us
Texas Instruments
Lowest to $12.7454
Maxim Integrated
QUAD NETWORK POWER CONTROLLER
Need more? Email Us
ON Semiconductor
IC POE CNTRL 1 CHANNEL 8SOIC
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $13.6746 $54.6984
9+ $11.2202 $100.9818
14+ $10.8695 $152.1730
20+ $10.5189 $210.3780
25+ $10.1683 $254.2075
33+ $9.1164 $300.8412
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,522 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess