The TPA711DR is a highly efficient audio power amplifier designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This versatile amplifier is well-suited for a variety of audio applications, including portable and desktop audio systems, televisions, and other multimedia devices.
Key Features:
- Output Power: The TPA711DR delivers 1.5 W into 8 Ω loads with less than 1% distortion (THD+N) from a 5 V power supply, making it powerful enough for a range of audio needs.
- Efficiency: It operates with high efficiency, which not only conserves energy but also reduces the heat generated, thus prolonging the lifespan of the device.
- Shutdown Mode: The device includes a shutdown mode feature that significantly reduces power consumption when not in active use, thereby extending battery life in portable applications.
- Thermal and Short-Circuit Protection: TPA711DR is equipped with built-in thermal and short-circuit protection mechanisms that ensure safe operation under abnormal conditions.
Technical Specifications:
- Amplifier Type: Class AB
- Load Impedance: Stable with 8 Ω loads
- Supply Voltage: 2.5 V to 5.5 V
- Package / Case: SOIC-8
- Operating Temperature: -40°C to 85°C
The TPA711DR's compact SOIC-8 package makes it an ideal choice for space-constrained applications. It is designed for easy implementation into a variety of audio circuits with minimal external components, which simplifies the design process and speeds up time to market.
With its combination of power, efficiency, and protection features, the TPA711DR stands out as a reliable and versatile audio amplifier solution for designers looking to enhance the audio performance of their products while maintaining cost-effectiveness and design simplicity.