EN
  • EN
  • DE

MAX5953AUTM+

Part No MAX5953AUTM+
Manufacturer Maxim Integrated
Catalog PMIC - Power Over Ethernet (PoE) Controllers
Description IC CTRLR PD 802.3AF 48TQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube
Status Obsolete
Type Controller (PD), DC/DC
Maximum Power 15W
Internal Switch(s) Yes
Auxiliary Sense No
Standards 802.3af (PoE)
Supply Voltage (V) 11V ~ 76V
Supply Current 400μA
Temperature Range - Operating 0°C ~ 85°C
Manufacturer Package 48-WFQFN Exposed Pad
Supplier Device Package 48-TQFN (7x7)
Family Part Number MAX5953
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 704840-MAX5953AUTM+
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX5953AUTM+ CAD Model

Description

The MAX5953AUTM+ from Maxim Integrated is a state-of-the-art hot-swap controller designed to provide safe insertion and removal of circuit boards from live backplanes. This advanced component is part of Maxim's extensive range of power management solutions and is particularly suited for high-performance servers, storage systems, and network equipment where uninterrupted operation is critical.

Key Features

  • Integrated MOSFET: The device includes an internal n-channel MOSFET, which simplifies the design by reducing the number of external components required.
  • Adjustable Overcurrent Protection: This feature allows designers to set the overcurrent threshold to match the requirements of the specific application, ensuring reliable protection against excessive currents.
  • Programmable Startup Time: The startup time can be programmed via an external capacitor, allowing for flexible control over the inrush current to the load during hot insertion.
  • Undervoltage and Overvoltage Lockout: These lockout functions protect the device and the load from voltage transients and ensure that the system operates within the safe voltage range.
  • Thermal Shutdown: The MAX5953AUTM+ is equipped with a thermal shutdown feature to prevent overheating, enhancing the reliability and longevity of the system.
  • Compact Package: The device is available in a small, thermally efficient TUM package, making it ideal for space-constrained applications.

Applications

The MAX5953AUTM+ is suitable for a variety of applications where hot-swap functionality is required, including:

  • RAID systems
  • Server and storage systems
  • Network switches and routers
  • Telecom equipment
  • Industrial systems

Quality and Reliability

Maxim Integrated is committed to delivering high-quality and reliable components. The MAX5953AUTM+ hot-swap controller is no exception, offering robust protection features and a design that meets the rigorous demands of enterprise-level electronic systems.

You May Also Be Interested in

ON Semiconductor
IC POE CNTRL 1 CHANNEL 8SOIC
Need more? Email Us
Maxim Integrated
QUAD NETWORK POWER CONTROLLER
Need more? Email Us
Texas Instruments
Lowest to $8.0180
Maxim Integrated
IC MULTISOURCE CONTROLLER QFN
Lowest to $5.8209
Texas Instruments
Lowest to $12.7454
Maxim Integrated
IC POE CNTRL 1 CHANNEL 16TQFN
Need more? Email Us
Analog Devices Inc.
IC POE CNTRL 1 CHANNEL 28QFN
Lowest to $80.0000
Maxim Integrated
IC POE CNTRL 1 CHANNEL 16TQFN
Lowest to $6.0510
Maxim Integrated
IC POE CNTRL 1 CHANNEL 20TQFN
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $53.6474 $107.2948
3+ $44.0182 $132.0546
5+ $42.6426 $213.2130
6+ $41.2670 $247.6020
8+ $39.8914 $319.1312
10+ $35.7646 $357.6460
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,200 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess