EN
  • EN
  • DE

MAX5949AESA+T

Part No MAX5949AESA+T
Manufacturer Maxim Integrated
Catalog PMIC - Hot Swap Controllers
Description IC CNTRLR HOT SWAP 8-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tape and Reel
Type Hot Swap Controller
Internal Switch(s) No
Applications -48V
Features Fault Timeout
Programmable Features Auto Retry, Circuit Breaker, Latched Fault, OVP, UVLO
Supply Voltage (V) -80V ~ -20V
Temperature Range - Operating -40°C ~ 85°C
Supply Current 700μA
Mounting Style SMD
Manufacturer Package 8-SOIC
Supplier Device Package 8-SOIC
Feature Pins DRAIN, /PWRGD, OV, UV
Family Part Number MAX5949
Manufacturer Pack Quantity 2,500
MSL Level 1 (Unlimited)
Win Source Part Number 704838-MAX5949AESA+T
Series MAX series
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX5949AESA+T CAD Model

Description

The MAX5949AESA+T from Maxim Integrated is a sophisticated power controller designed for Power-over-Ethernet (PoE) applications. This device is compliant with the IEEE 802.3af standard, which is commonly used for powering devices over Ethernet cabling, and it is particularly suitable for networked devices that require a compact and efficient power management solution.

Key Features

  • IEEE 802.3af Compliance: The MAX5949AESA+T adheres to the stringent requirements of the PoE standard, ensuring compatibility with a wide range of networked devices and PoE systems.
  • Integrated MOSFET: This device includes an internal power MOSFET that simplifies the design and reduces the external component count, making it ideal for space-constrained applications.
  • Current Limiting: The MAX5949AESA+T features programmable current limiting to protect against overcurrent conditions, enhancing the safety and reliability of the powered device.
  • Thermal Shutdown: The device is equipped with thermal shutdown protection that prevents damage from overheating, ensuring long-term stability and performance.
  • High-Efficiency Operation: Maxim Integrated's technology enables high-efficiency power conversion, which minimizes heat generation and power loss, contributing to energy savings and extended product life.

Applications

The MAX5949AESA+T is suitable for a variety of applications where PoE is utilized, including:

  • IP Phones
  • Wireless Access Points
  • Network Cameras
  • Industrial Control Systems
  • Remote Monitoring Equipment

Product Specifications

The MAX5949AESA+T is offered in a compact 16-pin narrow SOIC package, making it convenient for integration into various designs. The device operates over a wide temperature range, accommodating diverse environmental conditions. It is supplied on tape and reel, which is ideal for automated manufacturing processes.

With its robust feature set and compliance with PoE standards, the MAX5949AESA+T is a reliable choice for designers seeking an efficient and integrated solution for powering their Ethernet-connected devices.

You May Also Be Interested in

Texas Instruments
IC HOT SWAP CTRLR GP 20TSSOP
Lowest to $4.3657
Maxim Integrated
IC HOT-SWAP CTRLR -48V 8-SOIC
Need more? Email Us
Intersil
POWER SUPPLY CIRCUIT, ADJ
Need more? Email Us
Maxim Integrated
IC HOT SWAP CTRLR GP 8SOIC
Need more? Email Us
Maxim Integrated
IC HOT SWAP CTRLR GP 10UMAX
Need more? Email Us
Maxim Integrated
IC HOT-SWAP CONTROLLER 16-QSOP
Need more? Email Us
Maxim Integrated
IC HOT-SWAP CONTROLLER 16-QSOP
Need more? Email Us
Microchip Technology
IC HOT SWAP CTRLR GP 8SOIC
Lowest to $4.6568
Intersil
POWER SUPPLY CIRCUIT, ADJ
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.7965 $60.7440
38+ $3.1150 $118.3700
58+ $3.0180 $175.0440
80+ $2.9198 $233.5840
103+ $2.8228 $290.7484
137+ $2.5306 $346.6922
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 14,900 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess