EN
  • EN
  • DE

MAX5929ALEEG

Part No MAX5929ALEEG
Manufacturer Maxim Integrated
Catalog PMIC - Hot Swap Controllers
Description 48V QUAD HOT-SWAP CONTROLLER / Channel
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Hot Swap Controllers
Mfr Maxim Integrated
Series *
Package Bulk
Product Status Active
Base Product Number MAX5929
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.31.0001
Win Source Part Number 631644-MAX5929ALEEG
Ultra Librarian 3D Model Ultra Librarian MAX5929ALEEG CAD Model

Description

The MAX5929ALEEG from Maxim Integrated is a high-performance, quad, hot-swap, negative voltage power-distribution switch designed to ensure safe board insertion and removal from a live backplane. This advanced component is ideal for protecting systems against faulty or incorrect insertion of cards into negative voltage backplanes.

Key Features

  • Quad Hot-Swap Channels: The device features four independent channels, allowing for multiple negative voltage lines to be controlled simultaneously.
  • Negative Voltage Operation: It operates with negative voltage rails ranging from -1V to -20V, making it versatile for various applications.
  • Adjustable Current Limits: Each channel has an adjustable current limit to protect the system from overcurrent conditions.
  • Fast Response Time: The MAX5929ALEEG offers a quick response to fault conditions, minimizing potential damage.
  • Integrated Charge Pump: An onboard charge pump enables the device to control external N-channel MOSFETs without requiring additional components.
  • Circuit Breaker Function: The product features a circuit breaker function that helps to prevent damage due to prolonged overcurrent conditions.
  • Thermal Protection: Built-in thermal protection ensures that the device operates within safe temperature ranges.
  • Power-Good Indicators: Each channel has a power-good (PG) indicator to provide real-time status feedback.

Applications

The MAX5929ALEEG is suitable for a wide range of applications, particularly in systems where negative voltage rails need to be safely and efficiently managed. Common applications include:

  • Telecommunications Equipment
  • Networking Hardware
  • Server and Storage Systems
  • Industrial Control Systems

Quality and Reliability

Maxim Integrated is known for its commitment to quality and reliability, and the MAX5929ALEEG is no exception. It is manufactured to the highest standards to ensure consistent performance and longevity in critical applications.

For detailed specifications, application notes, and additional resources, designers and engineers are encouraged to consult the official Maxim Integrated datasheets and product documentation.

You May Also Be Interested in

Maxim Integrated
IC HOT PLUG CTRLR PCI EXP 80TQFP
Need more? Email Us
Maxim Integrated
IC HOT PLUG CTRLR PCI EXP 56TQFN
Need more? Email Us
Maxim Integrated
IC CTLR SNGL-CH HOT-SWAP 20TQFN
Need more? Email Us
Analog Devices Inc.
IC HOT SWAP CTRLR PCI EXP 36TQFN
Lowest to $74.2165
Maxim Integrated
IC HOT PLUG CTRLR PCI EXP 80TQFP
Need more? Email Us
Maxim Integrated
IC HOT SWAP CTRLR PCI EXP 36TQFN
Need more? Email Us
Maxim Integrated
IC HOT-SWAP CTRLR DUAL 8-SOIC
Need more? Email Us
Maxim Integrated
IC HOT SWAP CTRLR GP 10UMAX
Need more? Email Us
Maxim Integrated
IC HOT-SWAP CTRLR DUAL 8-SOIC
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess