EN
  • EN
  • DE

MAX5915EUI+

Part No MAX5915EUI+
Manufacturer Maxim Integrated
Catalog PMIC - Hot Swap Controllers
Description IC HOT-SWAP CTRLR DUAL 28-TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Active
Type Hot Swap Controller
Number of Channels 5
Internal Switch(s) Both
Applications PCI
Features Fault Timeout, Latched Fault, Thermal Limit, UVLO
Programmable Features Circuit Breaker, Current Limit
Supply Voltage - Operating 10.8 V to 13.2 V
Current - Output (Max) 205mA, 1A
Temperature Range - Operating -40°C to 85°C
Operating Supply Current 2.5mA
Mounting SMD (SMT)
Case / Package 28-TSSOP
Feature Pins AUXONA, AUXONB, ONA, ONB, PGOODA, PGOODB
Win Source Part Number 021867-MAX5915EUI+
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX5915EUI+ CAD Model

Description

Maxim Integrated's MAX5915EUI+ Hot Swap Controller

The MAX5915EUI+ from Maxim Integrated is a sophisticated hot swap controller designed to enable safe board insertion and removal from a live backplane. This device is particularly useful for protecting systems against the hazards of high inrush currents that can damage connectors, degrade system performance, and reduce the lifespan of electronic components.

Encased in a compact 28-pin TSSOP package, the MAX5915EUI+ offers an impressive array of features that make it an ideal solution for managing power distribution in servers, data centers, and telecommunications equipment. The controller operates over a wide voltage range of 9V to 80V, making it versatile for various applications. It also includes integrated charge pump circuitry that eliminates the need for an external MOSFET driver, thereby reducing the overall component count and simplifying the design.

One of the key benefits of the MAX5915EUI+ is its programmable current limit, which allows for precise control over the maximum amount of current delivered to the load during startup and normal operation. This is crucial for preventing damage caused by overcurrent conditions. Additionally, the device features an adjustable circuit-breaker timer that provides an extra layer of protection by disconnecting the load if the overcurrent condition persists beyond a set duration.

The MAX5915EUI+ also includes a range of diagnostic features that offer valuable insights into system performance and status. These include a current monitor output for real-time current sensing, as well as indicators for fault conditions such as overvoltage, undervoltage, and overtemperature events. With these capabilities, system designers can implement robust power management protocols that ensure stable operation and quick response to potential issues.

For ease of use, the MAX5915EUI+ integrates an auto-retry feature that automatically attempts to re-enable the load after a fault condition has cleared, reducing system downtime and maintenance efforts. This hot swap controller is a testament to Maxim Integrated's commitment to delivering high-quality, reliable power management solutions that cater to the demanding needs of today's electronic systems.

You May Also Be Interested in

Texas Instruments
IC HOT SWAP CTRLR GP 10VSSOP
Lowest to $4.3657
Analog Devices Inc.
IC HOT SWAP CTRLR PCI 38QFN
Lowest to $6,208.9553
Maxim Integrated
IC CTLR SNGL-CH HOT-SWAP 20TQFN
Need more? Email Us
Texas Instruments
IC HOT SWAP CTRLR GP 10VSSOP
Lowest to $4.3657
Analog Devices Inc.
IC HOT SWAP CTRLR GP 20QSOP
Need more? Email Us
Texas Instruments
2.7-V TO 26-V, 2.7-M 18-A INTEGR
Lowest to $4.4967
Microchip Technology
IC HOT SWAP CTRLR GP 14SOIC
Need more? Email Us
Maxim Integrated
IC HOT SWAP CTRLR GP 32TQFN
Need more? Email Us
Maxim Integrated
IC HOT PLUG CTRLR PCI EXP 80TQFP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess