EN
  • EN
  • DE

MAX5911ESA+

Part No MAX5911ESA+
Manufacturer Maxim Integrated
Catalog PMIC - Hot Swap Controllers
Description IC HOT SWAP CTRLR -48V 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Hot Swap Controllers
Mfr Maxim Integrated
Series Simple Swapper™
Package Tube
Product Status Active
Type Hot Swap Controller
Number of Channels 1
Internal Switch(s) Yes
Applications -48V
Features Thermal Limit
Programmable Features UVLO
Voltage - Supply -65V ~ -16V
Current - Output (Max) 280mA
Temperature Range - Operating -40°C ~ 85°C
Current - Supply 1.5 mA
Mounting Type Surface Mount
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number MAX5911
Standard Package 100 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1075520-MAX5911ESA+
Ultra Librarian 3D Model Ultra Librarian MAX5911ESA+ CAD Model

Description

Introducing the MAX5911ESA+ Ethernet Surge Protector

The MAX5911ESA+ is a robust and efficient Ethernet surge protection device engineered by Maxim Integrated to safeguard your networking equipment from the damaging effects of electrical surges. This compact surge protector is specifically designed to protect single Ethernet ports against transient events such as electrostatic discharge (ESD), electrical fast transients (EFT), and lightning-induced surges, ensuring the longevity and reliability of your networking hardware.

Key Features and Benefits

  • High Surge Protection: The MAX5911ESA+ offers superior surge protection, meeting both the IEC 61000-4-5 (Surge) and IEC 61000-4-2 (ESD) standards. This ensures your equipment is shielded against common electrical threats that can occur in industrial and commercial environments.
  • Low Capacitance: Designed with low capacitance circuitry, it minimizes signal attenuation, ensuring that high-speed Ethernet communication is maintained without significant loss of bandwidth or signal integrity.
  • Easy Integration: The device comes in an 8-pin SOIC package, allowing for easy integration into existing network infrastructures without the need for significant hardware modifications.
  • Wide Operating Temperature Range: With an operating temperature range of -40°C to +85°C, the MAX5911ESA+ is suitable for use in a variety of harsh environments, ensuring reliable protection in both indoor and outdoor settings.
  • Low Power Dissipation: Maxim Integrated's focus on power efficiency means that the MAX5911ESA+ dissipates very little power during operation, making it an eco-friendly choice for energy-conscious businesses.

Applications

The MAX5911ESA+ is versatile and can be used across a wide range of applications where Ethernet port protection is critical. It is particularly useful in:

  • Industrial Control Systems
  • Network Routers and Switches
  • Wireless Base Stations
  • VoIP Phones
  • Security Systems

With its combination of high-performance surge protection, low capacitance, and ease of integration, the MAX5911ESA+ from Maxim Integrated is an essential component for any network that requires reliable defense against electrical disturbances. Protect your valuable networking equipment and maintain uninterrupted service with the MAX5911ESA+ Ethernet Surge Protector.

You May Also Be Interested in

Microchip Technology
IC HOT SWAP CTRLR GP 14SOIC
Need more? Email Us
Texas Instruments
IC HOT SWAP CTRLR GP 10VSSOP
Lowest to $4.3657
Analog Devices Inc.
IC HOT SWAP CTRLR PCI EXP 36TQFN
Lowest to $74.2165
Texas Instruments
2.7-V TO 26-V, 2.7-M 18-A INTEGR
Lowest to $4.4967
Analog Devices Inc.
IC HOT SWAP CTRLR GP 20QSOP
Need more? Email Us
Maxim Integrated
IC CTLR SNGL-CH HOT-SWAP 20TQFN
Need more? Email Us
Analog Devices Inc.
IC HOT SWAP CTRLR GP 20QSOP
Need more? Email Us
Analog Devices Inc.
IC HOT SWAP CTRLR PCI 38QFN
Lowest to $6,208.9553
Maxim Integrated
IC HOT PLUG CTRLR PCI EXP 56TQFN
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess