EN
  • EN
  • DE

MAX5904ESA-T

Part No MAX5904ESA-T
Manufacturer Maxim Integrated
Catalog PMIC - Hot Swap Controllers
Description IC HOT-SWAP CTRLR DUAL 8-SOIC
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Type Hot Swap Controller, Sequencer
Number of Channels 2
Applications PCI Express
Features Auto Retry, UVLO
Programmable Features Circuit Breaker, Current Limit, Fault Timeout
Supply Voltage - Operating 1 V to 13.2 V
Temperature Range - Operating -40°C to 85°C
Operating Supply Current 1.2mA
Mounting SMD (SMT)
Case / Package 8-SOIC
Feature Pins ON
Win Source Part Number 073737-MAX5904ESA-T
Ultra Librarian 3D Model Ultra Librarian MAX5904ESA-T CAD Model

Description

The MAX5904ESA-T from Maxim Integrated is a sophisticated circuit protection and power management device designed to cater to the needs of complex electronic systems. This innovative component offers overvoltage protection (OVP) and undervoltage protection (UVP) for systems that require precise voltage monitoring to safeguard sensitive electronic equipment from voltage anomalies.

Key Features

  • Voltage Protection: The MAX5904ESA-T provides robust protection against voltage spikes and dips, ensuring that the connected device operates within a safe voltage range.
  • Adjustable Settings: Users can tailor the overvoltage and undervoltage threshold settings through external resistors, allowing for a high level of customization based on specific application requirements.
  • Compact Design: Housed in an 8-pin SOIC package, the MAX5904ESA-T is designed for space-constrained applications, delivering powerful protection in a small footprint.
  • Wide Operating Voltage Range: This device supports a broad voltage range, making it suitable for various applications, from consumer electronics to industrial systems.
  • Low Power Consumption: Maxim Integrated has designed the MAX5904ESA-T to have minimal impact on the overall power consumption of the system, contributing to energy-efficient operation.

Applications

The MAX5904ESA-T is versatile and can be used in multiple applications where voltage protection is critical. These include:

  • Telecommunication Equipment
  • Networking Hardware
  • Computers and Servers
  • Portable Battery-Powered Devices
  • Industrial Control Systems

Reliability and Quality

Maxim Integrated is known for its commitment to quality and reliability, and the MAX5904ESA-T is no exception. It is built to meet the high standards of performance and durability that are expected from Maxim Integrated products, ensuring long-term reliability for the systems it is integrated into.

Ordering Information

The MAX5904ESA-T is available for order, and it comes in tape and reel packaging, suitable for automated assembly processes. For detailed specifications and ordering information, customers are encouraged to consult the Maxim Integrated datasheet and connect with authorized distributors.

You May Also Be Interested in

Microchip Technology
IC HOT SWAP CTRLR GP 14SOIC
Need more? Email Us
Analog Devices Inc.
IC HOT SWAP CTRLR PCI 38QFN
Lowest to $6,208.9553
Maxim Integrated
IC CTLR SNGL-CH HOT-SWAP 20TQFN
Need more? Email Us
Texas Instruments
IC HOT SWAP CTRLR GP 10VSSOP
Lowest to $4.3657
Maxim Integrated
IC HOT SWAP CTRLR PCI EXP 36TQFN
Need more? Email Us
Maxim Integrated
IC HOT PLUG CTRLR PCI EXP 80TQFP
Need more? Email Us
Maxim Integrated
IC HOT SWAP CTRLR PCI EXP 36TQFN
Need more? Email Us
Maxim Integrated
IC HOT PLUG CTRLR PCI EXP 80TQFP
Need more? Email Us
Texas Instruments
IC HOT SWAP CTRLR GP 24VQFN
Lowest to $4.7165

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess