EN
  • EN
  • DE

MAX5904ESA+T

Part No MAX5904ESA+T
Manufacturer Maxim Integrated
Catalog PMIC - Hot Swap Controllers
Description IC HOT-SWAP CTRLR DUAL 8-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Type Hot Swap Controller, Sequencer
Number of Channels 2
Applications PCI Express
Features Auto Retry, UVLO
Programmable Features Circuit Breaker, Current Limit, Fault Timeout
Supply Voltage - Operating 1 V to 13.2 V
Temperature Range - Operating -40°C to 85°C
Operating Supply Current 1.2mA
Mounting SMD (SMT)
Case / Package 8-SOIC
Feature Pins ON
Win Source Part Number 109396-MAX5904ESA+T
Ultra Librarian 3D Model Ultra Librarian MAX5904ESA+T CAD Model

Description

Maxim Integrated MAX5904ESA+T Overvoltage Protection Controller

The MAX5904ESA+T from Maxim Integrated is a sophisticated overvoltage protection controller designed to safeguard low-voltage systems against voltage transients and surges that can lead to system damage or failure. This compact and efficient device is ideal for a variety of applications, including set-top boxes, notebooks, desktop computers, and other portable electronics that require reliable protection against overvoltage conditions.

Encased in an 8-pin NSOIC package, the MAX5904ESA+T is engineered to provide precise overvoltage protection for 2.7V to 5.5V supply voltages. It features an adjustable overvoltage threshold, allowing designers to tailor the protection level to the specific requirements of their application. The device also incorporates a low quiescent current, which is beneficial for battery-powered devices where power efficiency is paramount.

One of the standout features of the MAX5904ESA+T is its fast response time to overvoltage events, ensuring that sensitive components are quickly disconnected from the power supply, thereby minimizing the risk of damage. Moreover, the controller offers an under-voltage lockout function, which prevents the device from operating until the supply voltage reaches a safe level, adding an extra layer of protection.

The MAX5904ESA+T also boasts an internal charge pump that drives an external n-channel MOSFET, providing a robust and high-efficiency method for disconnecting the load during overvoltage conditions. This feature enables the use of low on-resistance MOSFETs, which further enhances the overall system efficiency and reliability.

For ease of integration into existing designs, the MAX5904ESA+T includes a manual reset input, which allows the user to reset the protection circuitry as needed. Additionally, it has an overvoltage protection (OVP) output that signals when an overvoltage condition occurs, enabling system monitoring and diagnostics.

In summary, the MAX5904ESA+T from Maxim Integrated is a powerful and versatile overvoltage protection controller that offers adjustable protection levels, rapid response times, and low power consumption, making it an excellent choice for safeguarding sensitive electronics against harmful voltage transients.

You May Also Be Interested in

Maxim Integrated
IC HOT PLUG CTRLR PCI EXP 56TQFN
Need more? Email Us
Maxim Integrated
IC CTLR SNGL-CH HOT-SWAP 20TQFN
Need more? Email Us
Maxim Integrated
IC HOT SWAP CTRLR PCI EXP 36TQFN
Need more? Email Us
Texas Instruments
IC HOT SWAP CTRLR GP 24VQFN
Lowest to $4.7165
Texas Instruments
2.7-V TO 26-V, 2.7-M 18-A INTEGR
Lowest to $4.4967
Maxim Integrated
IC HOT PLUG CTRLR PCI EXP 80TQFP
Need more? Email Us
Maxim Integrated
IC HOT SWAP CTRLR GP 32TQFN
Need more? Email Us
Analog Devices Inc.
IC HOT SWAP CTRLR GP 20QSOP
Need more? Email Us
Analog Devices Inc.
IC HOT SWAP CTRLR PCI 38QFN
Lowest to $6,208.9553

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess