EN
  • EN
  • DE

MAX5902AAETT+T

Part No MAX5902AAETT+T
Manufacturer Maxim Integrated
Catalog PMIC - Hot Swap Controllers
Description IC HOT-SWAP CONTROLLER 6-TDFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Type Hot Swap Controller
Number of Channels 1
Applications General Purpose
Features Auto Retry, Fault Timeout, Thermal Limit
Programmable Features UVLO
Supply Voltage - Operating 9 V to 72 V
Temperature Range - Operating -40°C to 85°C
Operating Supply Current 1mA
Mounting SMD (SMT)
Case / Package 6-TDFN-EP (3x3)
Feature Pins DRAIN, (ON, /OFF), /PGOOD
Win Source Part Number 073731-MAX5902AAETT+T
Ultra Librarian 3D Model Ultra Librarian MAX5902AAETT+T CAD Model

Description

Product Overview: MAX5902AAETT+T from Maxim Integrated

The MAX5902AAETT+T is a state-of-the-art overvoltage protection controller designed by Maxim Integrated, a leader in the development of innovative analog and mixed-signal products. This device is specifically engineered to safeguard low-voltage systems against voltage transients and surges, ensuring the reliability and longevity of your electronic equipment.

Featuring an operating voltage range of 9V to 72V, the MAX5902AAETT+T provides versatile application possibilities, making it well-suited for a broad array of products, from industrial controls to telecom infrastructure. It is particularly adept at managing overvoltage events, thanks to its quick response time and precise overvoltage protection threshold.

The MAX5902AAETT+T is housed in a compact 6-pin TDFN package, which not only saves valuable board space but also offers excellent thermal performance. This tiny footprint does not compromise its functionality; the device includes robust features like an overvoltage lockout (OVLO) function, which disables the external n-channel MOSFET when an overvoltage condition is detected, thereby preventing damage to downstream components.

Additionally, the MAX5902AAETT+T boasts an undervoltage lockout (UVLO) feature that ensures the system operates within its specified voltage range. This dual protection mechanism, combined with an internal charge pump that drives the gate of the external n-channel MOSFET above the input supply voltage, ensures a secure and stable operation under varying electrical conditions.

For ease of integration, the MAX5902AAETT+T includes an auto-retry feature, which allows the system to attempt to restart automatically after a fault condition has been cleared. This intelligent functionality minimizes system downtime and enhances the overall user experience. Furthermore, with its wide temperature range, the device is reliable in diverse environments, from -40°C to +125°C, making it a robust solution for industrial applications.

Maxim Integrated's commitment to quality and performance is evident in the MAX5902AAETT+T, offering designers a high-level protection solution that is both efficient and cost-effective. Whether you're designing power supplies, automotive electronics, or complex telecommunications systems, this overvoltage protection controller is an excellent choice for maintaining the integrity of your sensitive electronic circuits.

You May Also Be Interested in

Maxim Integrated
IC HOT-SWAP CTRLR DUAL 8-SOIC
Need more? Email Us
Maxim Integrated
IC HOT PLUG CTRLR PCI EXP 56TQFN
Need more? Email Us
Maxim Integrated
IC HOT SWAP CTRLR GP 10UMAX
Need more? Email Us
STMicroelectronics
DISCRETE
Lowest to $8.7314
Microchip Technology
IC HOT SWAP CTRLR GP 14SOIC
Need more? Email Us
Maxim Integrated
IC CTLR SNGL-CH HOT-SWAP 20TQFN
Need more? Email Us
Analog Devices Inc.
IC HOT SWAP CTRLR PCI 38QFN
Lowest to $6,208.9553
Maxim Integrated
IC HOT PLUG CTRLR PCI EXP 56TQFN
Need more? Email Us
Analog Devices Inc.
6A HOTSWAP
Lowest to $14.5523

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.8718 $58.4616
29+ $3.9975 $115.9275
45+ $3.8727 $174.2715
62+ $3.7480 $232.3760
80+ $3.6232 $289.8560
107+ $3.2479 $347.5253
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess